EN
  • EN
  • DE

SMP1300SCMC

Part No SMP1300SCMC
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 130V 400A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 160V
Voltage - Off State 130V
Voltage - On State 3V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 75pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1085337-SMP1300SCMC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP1300SCMC CAD Model

Description

The SMP1300SCMC is a state-of-the-art semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the needs of modern electronic applications that require high efficiency, reliability, and performance.

Key Features

  • High Integration: The SMP1300SCMC integrates multiple functions into a single chip, which can help reduce the overall footprint of the electronic circuits in which it is used.
  • Advanced Technology: Manufactured using cutting-edge processes, this product benefits from the latest advancements in semiconductor technology, offering improved performance and energy efficiency.
  • Durability: Built to withstand the rigors of demanding applications, the SMP1300SCMC is robust and designed for longevity, ensuring a reliable solution for your electronic projects.
  • Flexibility: The product is versatile and can be used in a wide range of applications, from consumer electronics to industrial systems, providing a flexible solution for various design needs.

Applications

The SMP1300SCMC is suitable for a diverse array of applications. Its high-performance characteristics make it ideal for:

  • Power management systems
  • Automotive electronics
  • Telecommunication infrastructure
  • High-speed computing and data processing
  • Consumer electronic devices

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SMP1300SCMC is backed by rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by the industry. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making the integration of SMP1300SCMC into your projects smooth and straightforward.

Environmental Considerations

STMicroelectronics recognizes the importance of environmental stewardship. The SMP1300SCMC is designed with eco-friendly considerations, ensuring that the product adheres to international environmental regulations and helps customers develop sustainable solutions.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8061 $60.4575
175+ $0.6615 $115.7625
275+ $0.6408 $176.2200
375+ $0.6202 $232.5750
485+ $0.5994 $290.7090
645+ $0.5375 $346.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
In Stock: 1,680 pieces Factory Stock: 1,670 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess