Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 300V
Voltage - Off State 260V
Voltage - On State 3V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 40pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1085431-SMP2600SCMC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP2600SCMC CAD Model

Description

The SMP2600SCMC is a DO-214AA, SMB packaged transient voltage suppressor designed by STMicroelectronics.

  • Capacitance: 40pF
  • Voltage Off State: 260V
  • Voltage Breakover: 300V
  • Voltage On State: 3V
  • Peak Pulse Current: 100A
  • Peak Pulse Current (Ippm): 400A (8/20μs)
  • Current Hold (Ih): 150mA
  • Category: circuit protection
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Eaton Bussmann
THYRISTOR 340V 400A DO214AA / 340V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Need more? Email Us
ECAD model for SMCP3800SC
Yageo
TSS SOP-8, -170V 30A, REEL / 170V Off-State Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.0969
ECAD model for P61089B
STMicroelectronics
THYRISTOR 60A 8SOIC
Lowest to $0.0031
ECAD model for LCDP1521RL
Bourns Inc.
TISP Thyristor Overvoltage Protectors .
Need more? Email Us
ECAD model for TISP2150F3SL-S
STMicroelectronics
Thyristor Surge Protection Devices 80V 8A 8-Pin SO N Tube / TRIPOLAR PROTECTION FOR ISDN INTERFACES | THYRISTOR 30A 8SOIC
Lowest to $4.3879
ECAD model for TPI8011N
STMicroelectronics
Need more? Email Us
ECAD model for LCP180S1D
STMicroelectronics
Lowest to $2.7282
ECAD model for LCP3121SRL
STMicroelectronics
ST EMI Filters with ESD Protection EMI Filter/ESD Prot
Need more? Email Us
ECAD model for EMIF10-1K010F1
Sensata-Crydom
MODULE POWER 40A 600V SCR CC
Need more? Email Us
ECAD model for M254012FV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention