EN
  • EN
  • DE

SMP2300SCMC

Part No SMP2300SCMC
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 230V 400A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 260V
Voltage - Off State 230V
Voltage - On State 3V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 45pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098581-SMP2300SCMC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP2300SCMC CAD Model

Description

STMicroelectronics SMP2300SCMC: A High-Performance System Memory Protection Device

The SMP2300SCMC from STMicroelectronics is a state-of-the-art system memory protection device designed to safeguard sensitive electronic circuits from the damaging effects of Electrostatic Discharge (ESD), Electrical Over Stress (EOS), and other harmful surge events. This advanced component is an essential addition to a wide range of applications, including consumer electronics, automotive systems, and industrial equipment, where reliability and durability are of paramount importance.

Robust Protection Features

The SMP2300SCMC offers robust protection for two data lines, ensuring that high-speed interfaces like USB, HDMI, and Thunderbolt are shielded from the unpredictable nature of electrical transients. Its low dynamic resistance and clamping voltage characteristics provide superior protection performance, minimizing the risk of damage to the protected ICs during surge events.

Compact and Efficient Design

Designed with space-saving in mind, the SMP2300SCMC comes in a compact SOT-23-6L package, making it an ideal choice for designs where board space is at a premium. Despite its small footprint, it does not compromise on protection capabilities, offering a low line capacitance that preserves signal integrity and ensures high-speed data transmission without significant loss or distortion.

High Reliability and Compliance

STMicroelectronics has engineered the SMP2300SCMC to meet and exceed the stringent requirements of industry standards, including IEC 61000-4-2 for ESD protection and IEC 61000-4-5 for surge immunity. This commitment to quality ensures that the device is not only reliable but also compliant with global regulatory standards, providing peace of mind for manufacturers and end-users alike.

Easy Integration

Integrating the SMP2300SCMC into existing designs is straightforward, thanks to its compatibility with standard manufacturing processes. This ease of integration, combined with the device's low leakage current and power dissipation, makes it a highly efficient solution for protecting critical system memory components against electrical threats.

In summary, the SMP2300SCMC from STMicroelectronics represents a highly reliable and efficient solution for system memory protection. Its combination of compact size, high-performance protection, and compliance with industry standards makes it an indispensable component for any electronic system requiring robust defense against electrical transients.

You May Also Be Interested in

Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess