EN
  • EN
  • DE

TYN1040RG

Part No TYN1040RG
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Hold Current 75 mA
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 1 kV
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101698-TYN1040RG
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TYN1040RG CAD Model

Description

The TYN1040RG is a robust and versatile thyristor produced by STMicroelectronics, a leader in the semiconductor industry. This high-performance device is designed to manage a wide range of AC power control applications, making it a popular choice among engineers and designers for its reliability and efficiency.

Key Features

  • High Surge Capability: The TYN1040RG can withstand high surge currents, ensuring durability and stability in applications that experience short-term overloads.
  • Voltage Rating: With a repetitive peak off-state voltage (VDRM/VRRM) of 1000V, this thyristor is suitable for circuits with high operational voltages, providing excellent voltage control.
  • On-State RMS Current: It boasts an on-state RMS current of 40A, which allows it to handle significant power levels without compromising performance.
  • Gate Trigger Current: A low gate trigger current (IGT) makes the TYN1040RG easy to activate, ensuring efficient operation and reduced power loss.
  • Operating Junction Temperature: The device operates within a wide temperature range, from -40°C to +125°C, making it suitable for use in challenging environmental conditions.

Applications

The TYN1040RG thyristor is ideal for a range of applications that require precise control of AC power. These include:

  • Motor control circuits
  • Lighting dimmer systems
  • Industrial power tools
  • Overvoltage crowbar protection
  • AC solid-state switches
  • Temperature control systems

Package and Quality

This device is available in a TO-220AB insulated package, which not only offers ease of installation but also provides excellent thermal performance. The TYN1040RG is RoHS compliant and adheres to the strict quality standards set by STMicroelectronics, ensuring high reliability and performance consistency.

Conclusion

With its robust design and superior electrical characteristics, the TYN1040RG from STMicroelectronics stands out as a top choice for professionals seeking a reliable thyristor for their high-voltage AC power control applications. Its combination of surge capability, voltage rating, and thermal performance make it an integral component in a wide array of electronic systems.

You May Also Be Interested in

Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess