EN
  • EN
  • DE

SMP50-200

Part No SMP50-200
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 200V 150A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 267V
Voltage - Off State 200V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 1098590-SMP50-200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP50-200 CAD Model

Description

STMicroelectronics SMP50-200 Product Overview

The SMP50-200 from STMicroelectronics is a state-of-the-art Transil™ surge suppressor designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This robust component is a must-have for systems that require high reliability and protection against voltage spikes.

Key Features

  • Stand-off Voltage: The SMP50-200 is designed with a stand-off voltage of 200V, making it suitable for a wide range of applications that operate at high voltage levels.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 600W (10/1000µs), ensuring that your devices are protected even under the most demanding surge conditions.
  • Low Clamping Voltage: With its low clamping voltage, the SMP50-200 provides excellent energy absorption capability, thereby safeguarding sensitive circuit components from electrical overstress.
  • Fast Response Time: The device's quick response time ensures that it reacts almost instantaneously to transient overvoltages, providing immediate protection to the downstream electronics.
  • Package: Housed in a DO-214AA (SMB) package, the SMP50-200 is compact and suitable for surface-mount technology (SMT), which makes it easy to incorporate into a variety of PCB designs.

Applications

The SMP50-200 is versatile and can be used in numerous applications where transient voltage protection is critical. Some of the common applications include:

  • Telecommunication systems
  • Industrial control systems
  • Power supply protection
  • Consumer electronics
  • Automotive systems

Conclusion

Overall, the SMP50-200 Transil™ surge suppressor from STMicroelectronics is an essential component for ensuring the longevity and reliability of electronic systems exposed to high voltage transients. Its combination of high surge capability, fast response time, and compact form factor make it an ideal choice for designers looking to enhance the durability and performance of their products.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4342 $52.1040
285+ $0.3562 $101.5170
435+ $0.3451 $150.1185
600+ $0.3340 $200.4000
775+ $0.3228 $250.1700
1,040+ $0.2895 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess