EN
  • EN
  • DE

SMP100MC-140

Part No SMP100MC-140
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 140V 300A DO214AA / 140V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr STMicroelectronics
Series SMP, TRISIL™
Package Tape & Reel
Product Status Active
Voltage - Breakover 175V
Voltage - Off State 140V
Current - Peak Pulse (8/20µs) 300 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 60pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMP100
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 845649-SMP100MC-140
Ultra Librarian 3D Model Ultra Librarian SMP100MC-140 CAD Model

Description

The SMP100MC-140 is a state-of-the-art transient voltage suppressor (TVS) designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to provide high-energy surge protection in sensitive electronics. The SMP100MC-140 is part of the SMP100 series, which is known for its ability to shield against overvoltage transients such as lightning, inductive load switching, and electrostatic discharge (ESD).

Key Features

  • Peak Pulse Power: The SMP100MC-140 can withstand up to 140 Watts of peak pulse power for a 10/1000μs waveform, ensuring robust protection against high-energy transients.
  • Stand-off Voltage: It has a stand-off voltage of 100V, which makes it suitable for a range of applications that require a higher voltage rating.
  • Low Clamping Voltage: The device offers a low clamping voltage, providing enhanced protection for sensitive components by limiting the voltage spikes.
  • Fast Response Time: With an extremely fast response time, the SMP100MC-140 reacts quickly to surge events, minimizing the risk of damage to the protected circuit.
  • Low Capacitance: Its low capacitance design is ideal for high-frequency applications where signal integrity is paramount.

Applications

The versatility of the SMP100MC-140 makes it suitable for a wide variety of applications, including:

  • Telecommunication systems
  • Data lines
  • Power supply lines
  • Computers and consumer electronics
  • Industrial electronics

Reliability and Compliance

The SMP100MC-140 is designed to meet the rigorous standards of the industry. It complies with IEC 61000-4-5, which specifies the requirements for surge immunity, and it is RoHS compliant, ensuring it meets the latest environmental standards. The device also comes in a molded plastic package, which provides enhanced mechanical and climatic protection.

Conclusion

With its combination of high-energy surge protection, low clamping voltage, and fast response time, the SMP100MC-140 from STMicroelectronics is an excellent choice for engineers looking to safeguard their electronic systems against voltage transients. Its high reliability and compliance with international standards make it a trustworthy component in any surge protection strategy.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8100 $50.5800
44+ $2.3056 $101.4464
68+ $2.2336 $151.8848
93+ $2.1615 $201.0195
120+ $2.0895 $250.7400
161+ $1.8733 $301.6013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,860 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess