EN
  • EN
  • DE

SMP80MC-320

Part No SMP80MC-320
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL TELECOM 80A 320V SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 400V
Voltage - Off State 320V
Current - Peak Pulse (8/20μs) 200A
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098599-SMP80MC-320
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP80MC-320 CAD Model

Description

The SMP80MC-320 from STMicroelectronics is a state-of-the-art Transil™ diode designed to provide robust protection for sensitive electronics. This transient voltage suppressor (TVS) diode is specifically engineered to shield circuits against voltage transients induced by system inductance, load dump, and other abrupt voltage changes that can occur in industrial, automotive, and consumer applications.

Key Features

  • Peak Pulse Power: The SMP80MC-320 can handle 600W (10/1000 μs) and 400W (8/20 μs) peak pulse power, ensuring effective protection against high energy transients.
  • Stand-off Voltage: With a stand-off voltage of 320V, it is well-suited for a wide range of applications that require a higher voltage rating.
  • Low Clamping Voltage: The device offers a low clamping voltage relative to its stand-off voltage, which helps to minimize the stress on the protected component during a transient event.
  • Fast Response Time: Its fast response time ensures quick protection for sensitive circuits from the very first moment a transient occurs.
  • Low Leakage Current: The low leakage current of the SMP80MC-320 helps to maintain energy efficiency in the systems it protects.
  • Package: Available in a surface-mount SMB (DO-214AA) package, it allows for efficient assembly and space-saving design in printed circuit boards.

Applications

The SMP80MC-320 is ideal for a variety of applications where transient voltage protection is critical. These include:

  • Power supply lines
  • Automotive electronics
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the SMP80MC-320 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in the most demanding conditions.

Overall, the SMP80MC-320 Transil™ diode is a versatile and reliable solution for protecting sensitive electronic circuits from voltage transients, offering both performance and peace of mind for designers and engineers.

You May Also Be Interested in

STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0880 $60.8800
24+ $4.9954 $119.8896
36+ $4.8395 $174.2220
50+ $4.6835 $234.1750
64+ $4.5264 $289.6896
86+ $4.0587 $349.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess