EN
  • EN
  • DE

M74HC85M1R

Part No M74HC85M1R
Manufacturer STMicroelectronics
Catalog Logic - Comparators
Description 4-BIT MAGNITUDE COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Comparators
Manufacturer STMicroelectronics
Win Source Part Number 308971-M74HC85M1R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC85M1R CAD Model

Description

STMicroelectronics M74HC85M1R 4-Bit Magnitude Comparator

The M74HC85M1R is a high-speed CMOS 4-bit magnitude comparator designed and manufactured by STMicroelectronics. This integrated circuit is engineered to compare the magnitude of two 4-bit binary, BCD, or other monotonic codes and provide output results. It is a crucial component for systems requiring digital comparison operations such as microcomputers, digital systems, and control systems.

Key Features

  • High-Speed Performance: The M74HC85M1R operates at a very high speed, which is characteristic of CMOS technology, ensuring quick comparison times for efficient system performance.
  • Low Power Consumption: As a CMOS device, it has the advantage of low power dissipation. This makes it suitable for battery-operated devices and applications where power efficiency is critical.
  • Wide Operating Voltage Range: The device can operate at a voltage range from 2V to 6V, providing flexibility in various application environments and compatibility with other logic families when interfaced properly.
  • High Noise Immunity: The inherent noise immunity of CMOS technology is present in the M74HC85M1R, making it robust in electrically noisy environments.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, which allows it to interface with other logic families without the need for additional buffer components.

Applications

The M74HC85M1R is suited for a wide range of applications that require digital comparison. These include:

  • Microprocessor or microcontroller systems
  • Logic upgrade for existing TTL systems
  • Instrumentation and measurement systems
  • Control systems
  • Data processing equipment
  • Computers and peripherals

Package Information

The M74HC85M1R is offered in a SO-16 package, which is a small outline package that is well-suited for space-constrained applications. The compact size of the SO-16 package allows for high-density mounting on PCBs, which is beneficial for modern compact electronic devices.

Overall, the M74HC85M1R from STMicroelectronics is a reliable and efficient solution for digital magnitude comparison, providing designers with a versatile component that can be easily integrated into a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0069 $60.4140
140+ $0.8263 $115.6820
220+ $0.8004 $176.0880
300+ $0.7747 $232.4100
390+ $0.7488 $292.0320
520+ $0.6713 $349.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess