Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 1mA, 20mA
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting Surface Mount
Win Source Part Number 096409-N74F85D,512
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian N74F85D,512 CAD Model

Description

Product Overview: N74F85D,512

The N74F85D,512 is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the semiconductor industry. This particular component is part of NXP's advanced 74F series, designed to meet the needs of high-speed computing systems.

Key Features

  • Logic Type: The N74F85D,512 is a 4-bit magnitude comparator that compares two 4-bit words and provides binary comparison outputs.
  • Package: It comes in a robust SOIC-16 package, which is suitable for surface-mounted technology, providing a compact footprint for space-constrained applications.
  • Operating Voltage: This device operates at a standard supply voltage of 5V, making it compatible with typical TTL (Transistor-Transistor Logic) levels.
  • Speed: The component is known for its fast propagation delay, ensuring quick response times in critical applications.
  • Power Consumption: It boasts low power consumption, which is essential for reducing overall system power requirements and improving energy efficiency.

Applications

The versatility of the N74F85D,512 makes it suitable for a wide range of applications, including:

  • High-speed computer systems
  • Logic comparison operations
  • System monitoring and control circuits
  • Telecommunications equipment
  • Industrial automation systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the N74F85D,512 is no exception. It is manufactured to stringent industry standards, ensuring reliability and performance in demanding environments. Customers can trust this component for its consistent operation over a wide temperature range and its resilience to the rigors of industrial use.

Support and Resources

For engineers and designers, NXP provides extensive technical support and resources for the N74F85D,512. This includes detailed datasheets, application notes, and reference designs to facilitate the integration of the component into various systems and to accelerate product development.

You May Also Be Interested in

Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
ECAD model for CD4063BM
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $9.1370
ECAD model for TLV3601QDBVRQ1
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8
Lowest to $1.4773
ECAD model for TLV7022DDFR
Maxim Integrated
High-Speed, Low-Power Voltage Comparators
Lowest to $30.4931
ECAD model for MAX900BCWP
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
ECAD model for NLV14585BDR2G
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
ECAD model for 74HC85PW,112
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
ECAD model for 74HC688PW,118
Texas Instruments
4-BIT MAGNITUDE COMPARATORS | IC COMPARATOR MAGNITUDE 16SOIC
Lowest to $1.7023
ECAD model for SN74LS85DR
Texas Instruments
8-BIT IDENTITY COMPARATORS
Lowest to $0.4976
ECAD model for SN74F521N

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention