Product Overview: SN74HC682DWRG4 from Texas Instruments
The SN74HC682DWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip belongs to the 74HC family, known for its high-speed CMOS logic. It is specifically an 8-bit magnitude comparator that provides a range of features suitable for various digital applications.
Key Features
- Logic Type: 8-Bit Magnitude Comparator
- Operating Voltage: 2 V to 6 V, accommodating a variety of logic level requirements.
- Output Current: ±4 mA, allowing for direct drive of a small load or interfacing with other logic levels.
- Package: Supplied in a 20-SOIC (0.295", 7.50mm Width) package, suitable for surface-mount technology (SMT).
- Temperature Range: -40°C to +85°C, ensuring reliable operation even under extreme conditions.
- Propagation Delay Time: Fast propagation delay, minimizing signal transition time and enhancing overall system speed.
Applications
The SN74HC682DWRG4 is versatile and can be used in a variety of digital systems. Its primary function is to compare two 8-bit binary or BCD (binary-coded decimal) words and indicate whether one is greater than, less than, or equal to the other. This makes it ideal for applications such as:
- Microprocessor systems
- Binary comparison systems
- Data sorting and decision-making logic
- Instrumentation and measurement systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74HC682DWRG4 is no exception, as it undergoes rigorous testing and quality assurance procedures. This ensures that each chip performs to its specifications and is suitable for both commercial and industrial applications.
Design Support
Engineers and designers can find extensive support for the SN74HC682DWRG4 on the Texas Instruments website. This includes technical documentation, application notes, and design resources to aid in the integration of this comparator into various electronic designs.