Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Product Status Obsolete
Core Processor e200z1
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 137
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC551
Standard Package 40
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264068-SPC5515SAMLU66
Ultra Librarian 3D Model Ultra Librarian SPC5515SAMLU66 CAD Model

Description

Introducing the NXP SPC5515SAMLU66 Microcontroller

The NXP SPC5515SAMLU66 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC55xx family, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Advanced Architecture: The SPC5515SAMLU66 is built on a 32-bit Power Architecture® with a high level of integration, making it suitable for complex and compute-intensive applications.
  • Memory Capacity: It boasts 64KB of RAM and 256KB of flash memory, providing ample space for robust applications and efficient data handling.
  • Enhanced Connectivity: With multiple communication interfaces including CAN, LIN, and SPI, this microcontroller ensures seamless data exchange and connectivity with other components in a system.
  • Robust Timer System: The inclusion of a comprehensive timer system, including a Real-Time Clock, Periodic Interrupt Timer, and Motor Control Timer, allows for precise control and timing of operations.
  • High-Temperature Tolerance: The SPC5515SAMLU66 operates reliably in extreme temperature conditions, which is essential for automotive applications exposed to harsh environments.

Applications

The versatility of the SPC5515SAMLU66 makes it ideal for a variety of applications, particularly in the automotive sector where it can be used for engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust nature also makes it suitable for industrial control systems, where precision and reliability are paramount.

Quality and Reliability

NXP is committed to delivering high-quality products, and the SPC5515SAMLU66 is no exception. It is designed to meet the stringent quality standards required in the automotive industry, ensuring long-term reliability and performance. With this microcontroller, developers can create systems that not only perform exceptionally but also withstand the test of time and conditions.

In summary, the NXP SPC5515SAMLU66 microcontroller is a sophisticated and reliable choice for developers looking to push the boundaries of automotive and industrial system design. Its powerful architecture, extensive memory, and versatile features make it an invaluable component in any advanced control system.

You May Also Be Interested in

Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention