EN
  • EN
  • DE

SPC5-UDESTK-FULL

Part No SPC5-UDESTK-FULL
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Package Box
Type Debugger
For Use With/Related Products SPC5
Contents Board(s)
Base Product Number SPC5
Other Names 497-14176
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4911.99.8000
Win Source Part Number 1283618-SPC5-UDESTK-FULL
Ultra Librarian 3D Model Ultra Librarian SPC5-UDESTK-FULL CAD Model

Description

STMicroelectronics SPC5-UDESTK-FULL Development Kit

The SPC5-UDESTK-FULL is a comprehensive development package offered by STMicroelectronics, tailored for engineers and developers working on automotive and industrial applications. This robust development kit is designed to support the SPC5 line of microcontrollers, which are well-known for their high performance and suitability in safety-critical systems.

At the heart of the SPC5-UDESTK-FULL is the UDE - Universal Debug Engine, which provides an advanced and user-friendly interface for debugging and programming. This feature-rich engine supports a wide range of development activities, from simple software debugging to complex system analysis and validation. The UDE's capabilities ensure that developers can maximize the performance of their applications and reduce time-to-market.

The kit includes a full license, ensuring that users have access to all the features without limitations. It allows for unlimited breakpoints in flash memory, which is essential for complex code analysis and optimization. Additionally, the development kit supports multicore debugging, a critical feature for today's high-performance, multi-threaded applications.

The SPC5-UDESTK-FULL also comes with a high-speed USB-JTAG interface, enabling seamless communication between the development environment and the target microcontroller. This interface ensures fast and reliable programming and can be a significant advantage when working with large codebases or when time is a critical factor.

Integration with popular development environments like Eclipse ensures that the SPC5-UDESTK-FULL can fit into any workflow with ease. Moreover, the kit is complemented by an extensive collection of documentation and examples, which can significantly accelerate the learning curve and help developers to get started with their projects quickly.

In summary, the SPC5-UDESTK-FULL from STMicroelectronics is an essential tool for professionals who demand the best in terms of performance, flexibility, and reliability. Its comprehensive feature set and user-friendly interface make it an ideal choice for developing advanced applications in the automotive and industrial sectors.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $410.5264
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
Xeltek
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess