EN
  • EN
  • DE

M48T59-70PC1

Part No M48T59-70PC1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 64 Kbit 8Kb x8 TIMEKEEPER SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306828-M48T59-70PC1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T59-70PC1 CAD Model

Description

Product Overview: M48T59-70PC1

The M48T59-70PC1 is a TIMEKEEPER® RAM integrated circuit from STMicroelectronics, which combines a high-performance 64 Kbit (8K x 8) CMOS SRAM with a real-time clock (RTC), a crystal, a power-fail control circuit, and a battery. This unique combination offers a complete, integrated battery-backed memory and timekeeping solution that is ideal for a wide range of applications in computing, industrial, telecommunications, and consumer electronics where reliable timekeeping and data retention are essential.

Key Features

  • Integrated Power-Supply: It includes an embedded lithium battery, ensuring data and clock functionality retention without an external power supply for over 10 years.
  • Real-Time Clock: The RTC keeps track of seconds, minutes, hours, days, date, month, and year with leap-year compensation valid up to the year 2100.
  • Programmable Alarm: An alarm function allows the user to set an interrupt signal for a specific time.
  • Watchdog Timer: A programmable watchdog timer is included to reset the system in case of a software failure.
  • 64 Kbit CMOS SRAM: The device features a 64 Kbit static RAM for storage, providing fast access times and unlimited read/write endurance.

Technical Specifications

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: 0°C to +70°C
  • Package: 28-pin, 600 mil DIP
  • Access Time: 70ns

Applications

The M48T59-70PC1 is designed for applications that require reliable non-volatile memory storage with an integrated timekeeping capability. It is commonly used in:

  • Embedded systems
  • Industrial controllers
  • Point-of-sale terminals
  • Network servers
  • Telecommunication devices
  • Other electronic systems requiring a battery-backed SRAM and RTC

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the M48T59-70PC1 is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability for critical applications where data integrity is paramount.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess