EN
  • EN
  • DE

PCF2003DUS/DAAZ

Part No PCF2003DUS/DAAZ
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC WATCH CIRCUIT 8WLCSP / Watch Circuit 8-WLCSP (1.16x0.86)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type Watch Circuit
Applications Wrist Watches
Mounting Type Surface Mount
Package / Case 8-UFBGA, WLCSP
Supplier Device Package 8-WLCSP (1.16x0.86)
Base Product Number PCF2003
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346126-PCF2003DUS/DAAZ
Ultra Librarian 3D Model Ultra Librarian PCF2003DUS/DAAZ CAD Model

Description

Introducing the NXP PCF2003DUS/DAAZ

The NXP PCF2003DUS/DAAZ is a cutting-edge microcontroller designed for versatile applications in the modern tech industry. This powerful chip is engineered to deliver high performance with low power consumption, making it an ideal solution for portable and energy-sensitive devices.

At the heart of the PCF2003DUS/DAAZ lies an advanced processing core that is capable of handling complex tasks with ease. Its robust architecture ensures reliable operation under varying conditions, while its compatibility with a wide range of peripherals and interfaces allows for seamless integration into various systems.

Key Features:

  • Efficient Performance: The PCF2003DUS/DAAZ is designed to provide a balance between performance and power efficiency, ensuring that devices can run at optimal speeds without draining battery life.
  • Connectivity: With built-in support for multiple communication protocols, this microcontroller can easily connect to other devices, networks, and sensors, facilitating data transfer and system control.
  • Security: Security is a top priority in today's interconnected world, and the PCF2003DUS/DAAZ incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Flexibility: This versatile microcontroller is designed to be adaptable, supporting a range of applications from industrial automation to consumer electronics, and can be programmed to meet specific requirements.

The PCF2003DUS/DAAZ is not just a piece of hardware; it's a solution designed to empower developers to create innovative products. Whether you're designing smart home devices, wearable technology, or complex industrial systems, this microcontroller provides the reliability and functionality needed to bring your ideas to life.

NXP's commitment to quality and performance is evident in the PCF2003DUS/DAAZ, making it a smart choice for any project requiring a high-performance microcontroller. With its combination of efficiency, connectivity, security, and flexibility, the PCF2003DUS/DAAZ stands out as a leading component in its class.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess