Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306755-M41T11M6TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T11M6TR CAD Model

Description

Product Overview: M41T11M6TR Real-Time Clock from STMicroelectronics

The M41T11M6TR is a versatile and high-performance Real-Time Clock (RTC) module designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This RTC provides a full binary-coded decimal (BCD) clock/calendar, which is complemented by 56 bytes of NV SRAM. Its precision and reliability make it an ideal choice for a wide array of applications such as embedded systems, industrial controls, consumer electronics, and IoT devices.

Key Features

  • Accurate Timekeeping: The M41T11M6TR maintains precise time with a built-in 32.768 kHz quartz crystal that ensures stable and accurate time-tracking.
  • Battery Backup: With an integrated battery-backup input, the device retains timekeeping and SRAM operation even in the absence of power, making it perfect for critical applications where time data must not be lost.
  • Programmable Alarm: An onboard programmable alarm can be set to a specific time, allowing for scheduled wake-up events or system alerts.
  • Serial Interface: The device features a serial I2C interface, enabling easy integration with microcontrollers and other digital systems for communication and configuration.
  • Low Power Consumption: Designed for power-sensitive applications, the M41T11M6TR operates with very low power consumption, contributing to the overall energy efficiency of the system it is integrated into.
  • Additional Memory: The additional 56 bytes of NV SRAM can be used for data storage that needs to be preserved during power loss.

Applications

Thanks to its robust feature set, the M41T11M6TR is suited for a variety of applications, including:

  • Embedded systems that require accurate timekeeping
  • Data loggers that store time-stamped information
  • Industrial and manufacturing process controllers
  • Consumer electronics such as smart home devices and wearables
  • Utility meters

Technical Specifications

The M41T11M6TR operates over a wide voltage range and offers a clock/calendar function with seconds, minutes, hours, day, date, month, and year information. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. The clock operates in either the 24-hour or 12-hour format with an AM/PM indicator.

With its combination of features, the M41T11M6TR from STMicroelectronics represents a reliable and efficient solution for real-time clock and calendar functions in a range of electronic devices.

You May Also Be Interested in

Renesas Electronics America
Low Power RTC with Battery Backed | IC RTC EVENT REC I2C 10-MSOP
Lowest to $8.1493
ECAD model for ISL1221IUZ-T
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 10TSSOP
Lowest to $1.1333
ECAD model for R2223T-E2-F
STMicroelectronics
IC RTC CLK/CALENDAR I2C 44-SOP / Real Time Clock (RTC) IC Clock/Calendar 32KB I²C, 2-Wire Serial 44-BSOP (0.337", 8.56mm Width)
Need more? Email Us
ECAD model for M41T256YMT7E
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-MSOP
Lowest to $1.6841
ECAD model for MCP7940NT-I/MS
Maxim Integrated
1M, Nonvolatile, Y2K-Compliant Timekeeping RAM
Lowest to $106.2329
ECAD model for DS1556-70+
Intersil
IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
ECAD model for X1226S8ZT1
STMicroelectronics
5.0 V and 3.3/3.0 V secure serial RTC and NVRAM supervisor with tamper detection and 128 bytes of clearable NVRAM
Lowest to $14.7468
ECAD model for M41ST87WSS6F
STMicroelectronics
Serial SPI bus RTC with battery switchover
Lowest to $8.8637
ECAD model for M41T93ZQA6F
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $0.7321
ECAD model for PT7C4563LEX

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1665 $71.6650
23+ $5.8794 $135.2262
35+ $5.6958 $199.3530
47+ $5.5121 $259.0687
61+ $5.3283 $325.0263
82+ $4.7772 $391.7304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention