EN
  • EN
  • DE

TDA3653B

Part No TDA3653B
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC VERT DEFLECT 9-SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 9-SIL MPF
Win Source Part Number 212738-TDA3653B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3653B CAD Model

Description

The TDA3653B is a high-performance integrated circuit produced by NXP Semiconductors, designed primarily for use in television vertical deflection systems. This versatile IC offers a comprehensive solution for driving the vertical deflection coil in a CRT (Cathode-Ray Tube) display, ensuring smooth and accurate control over the displayed image's vertical positioning and size.

Key Features

  • Vertical Amplifier: The TDA3653B contains a powerful vertical amplifier capable of driving the deflection coil directly, which simplifies the design of the deflection circuitry.
  • Heat Dissipation: Its advanced design allows for efficient heat dissipation, which is critical for maintaining performance and reliability during prolonged operation.
  • Guard Circuit: The inclusion of a guard circuit provides protection against overvoltage conditions, which can be particularly useful in protecting the rest of the television circuitry from potential damage.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, making it suitable for various television set designs without the need for additional voltage regulation components.
  • East/West Correction: The IC includes East/West correction capability, enabling it to compensate for geometrical distortions in the displayed image, resulting in a more uniform and accurate picture.

Applications

The TDA3653B is designed for use in a broad range of CRT television sets, from small portable models to large home entertainment systems. Its robust design and feature set make it an ideal choice for manufacturers looking to produce high-quality televisions with reliable vertical deflection capabilities.

Conclusion

Overall, the TDA3653B from NXP Semiconductors represents a state-of-the-art solution for vertical deflection in CRT televisions. Its integration of multiple functions into a single IC not only simplifies the design process but also enhances performance and reliability. With its comprehensive set of features and protections, the TDA3653B ensures that television manufacturers can deliver products with superior image quality and longevity.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess