EN
  • EN
  • DE

STGWT40H60DLFB

Part No STGWT40H60DLFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 40A
Power - Max 283 W
Switching Energy 363µJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C -/142ns
Test Condition 400V, 40A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number STGWT40
Other Names -497-14228-5,497-14228-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277379-STGWT40H60DLFB
Ultra Librarian 3D Model Ultra Librarian STGWT40H60DLFB CAD Model

Description

The STGWT40H60DLFB is a state-of-the-art power semiconductor device from STMicroelectronics, renowned for its efficient energy conversion and robust performance. This 600V, 40A trench gate field-stop IGBT is designed to cater to a wide range of power applications, particularly those requiring high efficiency and fast switching.

Featuring a co-packaged freewheeling diode with a low forward voltage drop, the STGWT40H60DLFB ensures minimal energy loss during operation, making it an ideal choice for energy-sensitive systems. The device's trench gate field-stop technology enables it to achieve an optimal balance between conduction and switching losses, which is critical for applications operating at high frequencies.

Key Features:

  • Maximum rating of 600V collector-emitter voltage, suitable for a wide range of applications.
  • 40A continuous collector current capacity, ensuring reliable operation even under heavy loads.
  • Low on-state voltage drop (V<sub>CE(sat)) to enhance system efficiency.
  • High-speed switching capabilities to improve overall system performance.
  • Co-packaged with a fast and soft recovery anti-parallel diode.
  • High-frequency operation with reduced switching losses.
  • Optimized for hard switching topologies such as PFC and PWM circuits.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Welding Equipment
  • Power Factor Correction (PFC) circuits
  • Induction Heating Systems

The STGWT40H60DLFB is encapsulated in a TO-247 long leads package, providing excellent thermal performance and making it suitable for high-power density applications. The device is characterized by its ease of use and integration into various circuit designs, thanks to its compatibility with standard gate driving voltages.

In summary, the STGWT40H60DLFB from STMicroelectronics represents a superior choice for designers seeking an IGBT that offers high efficiency, fast switching, and robustness for demanding power applications.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess