EN
  • EN
  • DE

IP4852CX25

Part No IP4852CX25
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case BGA-25
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 746234-IP4852CX25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4852CX25 CAD Model

Description

Introducing the NXP IP4852CX25: A High-Performance Signal Conditioning Solution

The NXP IP4852CX25 is a state-of-the-art signal conditioning device designed to enhance the performance and reliability of high-speed data lines. This innovative product from NXP Semiconductors is engineered to provide optimal electrostatic discharge (ESD) protection, ensuring the integrity of your data and the longevity of your electronic devices.

Key Features of the IP4852CX25

  • ESD Protection: The device offers robust ESD protection up to ±15 kV air discharge and ±8 kV contact discharge, in accordance with the IEC61000-4-2 standard, safeguarding your sensitive electronics from static electricity and other transient voltage events.
  • High-Speed Data Line Filtering: With its integrated low-pass filters, the IP4852CX25 is capable of conditioning high-speed signals, reducing electromagnetic interference (EMI) and radio frequency interference (RFI) while preserving signal integrity.
  • Low Capacitance: The low input and output capacitance of the device ensure minimal signal attenuation, making it ideal for use in high-speed data interfaces such as USB 2.0, HDMI, and MHL applications.
  • Compact Design: Housed in a small leadless package, the IP4852CX25 is perfect for space-constrained applications, providing essential protection and signal conditioning without compromising on design flexibility.

Applications

The versatility of the IP4852CX25 makes it an excellent choice for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Electronics
  • Set-Top Boxes
  • Personal Computers and Peripherals
  • High-Definition Multimedia Interfaces

Why Choose the IP4852CX25?

When it comes to protecting and enhancing the performance of your electronic devices, the NXP IP4852CX25 stands out with its exceptional ESD protection, signal conditioning capabilities, and low capacitance. Its compact size and compatibility with high-speed data protocols make it an indispensable component in modern electronic designs. By choosing the IP4852CX25, you are investing in reliability and performance for your products.

Ensure your devices are equipped with the best in signal conditioning technology by integrating the NXP IP4852CX25 into your designs today.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess