EN
  • EN
  • DE

LTC1840IGN#PBF

Part No LTC1840IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER I2C 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Speed
Technology PMOS
Applications Fan Controller
Supply Voltage - Operating 2.7 V to 5.75 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 122615-LTC1840IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1840IGN#PBF CAD Model

Description

LTC1840IGN#PBF - A Precision Temperature Sensor from Linear Technology

The LTC1840IGN#PBF is a highly accurate digital temperature sensor from Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This precision temperature sensor is designed for a wide range of applications, including environmental monitoring, computer thermal management, and industrial control systems, where reliable temperature readings are critical.

Encased in a narrow 16-lead SSOP package, the LTC1840IGN#PBF offers a compact solution for systems where space is at a premium. Its small form factor does not compromise its performance, as it provides excellent temperature measurement capabilities with a resolution of 0.0625°C and an accuracy of ±1°C over a temperature range of -40°C to +125°C.

This sensor communicates over a standard I2C interface, making it easy to integrate into existing microcontroller-based systems. The two-wire serial interface supports system flexibility and simplifies the process of reading temperature data. Additionally, the LTC1840IGN#PBF features a shutdown mode that reduces power consumption when the sensor is not actively monitoring temperatures, making it an energy-efficient choice for battery-powered applications.

One of the key advantages of the LTC1840IGN#PBF is its built-in programmable temperature alarm. This feature allows designers to set temperature thresholds that, when exceeded, can trigger an alert to the system. This proactive monitoring capability is essential for preventing overheating and ensuring the reliability and longevity of electronic components.

The LTC1840IGN#PBF operates from a single 2.7V to 5.5V supply voltage, providing design flexibility and compatibility with a variety of power sources. Its robust design ensures stable and reliable performance even under fluctuating power conditions or in noisy environments.

In summary, the LTC1840IGN#PBF is a versatile and precise temperature sensor that combines small packaging, high accuracy, and low power consumption with advanced features such as an I2C interface and programmable temperature alarm. It is an ideal choice for engineers who require a reliable temperature sensing solution for their sophisticated electronics systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4570 $65.8280
8+ $13.5032 $108.0256
12+ $13.0812 $156.9744
16+ $12.6592 $202.5472
21+ $12.2373 $256.9833
28+ $10.9713 $307.1964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess