EN
  • EN
  • DE

M36W0R6040T1ZAQ

Part No M36W0R6040T1ZAQ
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0840+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 739682-M36W0R6040T1ZAQ BGA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36W0R6040T1ZAQ CAD Model

Description

The M36W0R6040T1ZAQ is a high-performance, low-power non-volatile memory product from STMicroelectronics, a leader in the semiconductor industry. This memory device is designed to meet the rigorous demands of modern electronic applications, providing a reliable storage solution for a variety of systems.

Key Features

  • Memory Capacity: The device boasts a significant memory capacity, enabling the storage of large amounts of data.
  • Speed: It offers fast read and write speeds, which are essential for applications requiring quick data access and storage.
  • Low Power Consumption: Designed to operate efficiently, the M36W0R6040T1ZAQ conserves power, making it ideal for battery-powered or energy-sensitive applications.
  • Durability: The memory product is built to withstand the test of time, with a design that ensures data retention and endurance even under harsh conditions.

Applications

The versatility of the M36W0R6040T1ZAQ makes it suitable for a wide range of applications, including:

  • Mobile devices
  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Internet of Things (IoT) devices

Technical Specifications

STMicroelectronics has equipped the M36W0R6040T1ZAQ with advanced technical specifications that ensure top-notch performance:

  • Interface Type: The device features a user-friendly interface for easy integration into various systems.
  • Supply Voltage: It operates within a specified voltage range, ensuring compatibility with a broad array of electronic components.
  • Operating Temperature: The memory can function in a wide temperature range, making it suitable for environments with temperature fluctuations.

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The M36W0R6040T1ZAQ has undergone rigorous testing to ensure it meets these standards, providing peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Micron Technology Inc.
Lowest to $8.2538
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9732 $59.4640
48+ $2.4396 $117.1008
74+ $2.3634 $174.8916
101+ $2.2871 $230.9971
131+ $2.2109 $289.6279
175+ $1.9822 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess