EN
  • EN
  • DE
  • IT

SMB30A300-E3/52B

Part No SMB30A300-E3/52B
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMB2
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 716279-SMB30A300-E3/52B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMB30A300-E3/52B CAD Model

Description

The SMB30A300-E3/52B is a Transient Voltage Suppressor (TVS) diode from Vishay, designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This diode is part of the SMB series, known for its robust surge protection capability and compact surface-mount package.

Applications

  • I/O protection: Used for protecting input/output (I/O) lines in electronic devices from ESD and surge events.
  • Data line protection: Employed in data communication lines, such as USB, Ethernet, and RS-485, to prevent damage from voltage transients.
  • Power supply protection: Integrated into power supply circuits to protect against overvoltage conditions and surge events.
  • Automotive electronics: Used in automotive electronic control units (ECUs) and other automotive applications for surge protection.
  • Industrial equipment: Integrated into industrial control systems and equipment to protect against voltage transients in harsh environments.

Features

  • High surge capability: Provides high surge current capability, allowing it to effectively clamp voltage transients.
  • Low clamping voltage: Offers low clamping voltage to protect sensitive components from overvoltage damage.
  • Fast response time: Features a fast response time, enabling quick clamping of voltage transients.
  • Surface-mount package: Comes in a compact SMB (DO-214AA) surface-mount package for easy PCB integration.
  • RoHS compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Effective surge protection: Provides effective surge protection, preventing damage to sensitive electronic components.
  • Improved system reliability: Enhances system reliability by protecting against voltage transients.
  • Compact size: Small surface-mount package allows for space-saving design in PCBs.
  • Easy integration: Simple to integrate into a wide range of electronic circuits.
  • Cost-effective: Offers a cost-effective solution for transient voltage protection.

The SMB30A300-E3/52B TVS diode from Vishay is a reliable and effective solution for protecting sensitive electronic components from voltage transients. Its high surge capability, low clamping voltage, and fast response time make it suitable for a variety of applications, including I/O protection, data line protection, and power supply protection. With its compact size and easy integration, this TVS diode provides a cost-effective solution for improving system reliability and protecting against voltage transients.

You May Also Be Interested in

Genesys
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1981
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Need more? Email Us
Analog Devices Inc.
Lowest to $20.3995
Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Lowest to $31.2098
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess