EN
  • EN
  • DE

TS3DS10224RUKR

Part No TS3DS10224RUKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Single 2:4 20-Pin WQFN EP T/R / IC MUX/DMUX DIFF 2:4 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Max On Resistance 19 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 1.2GHz
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (3x3)
Win Source Part Number 056013-TS3DS10224RUKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS3DS10224
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS3DS10224RUKR CAD Model

Description

The TS3DS10224RUKR is a cutting-edge, high-performance signal switch from Texas Instruments, designed to cater to the demanding requirements of modern electronic systems. This versatile component is part of TI's extensive switch and multiplexer portfolio, offering a reliable and efficient solution for signal routing.

Key Features

  • 2:4 Differential Channel Switching: The TS3DS10224RUKR provides two differential channels that can be routed to four differential channels, enabling flexible signal management in complex designs.
  • High Bandwidth: With a bandwidth of up to 10.5 Gbps, this switch is capable of supporting high-speed signal transmission, making it suitable for applications such as USB 3.1, SATA, and PCI Express.
  • Low Crosstalk: The device is engineered to minimize crosstalk, ensuring signal integrity and reducing interference between channels, which is critical for maintaining high-speed data integrity.
  • Low Power Consumption: It is designed for energy efficiency, with a low power consumption that helps to extend battery life in portable applications and reduce power costs in stationary systems.
  • Wide Operating Temperature Range: The TS3DS10224RUKR operates over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.

Applications

The TS3DS10224RUKR is a versatile component that can be used in a wide range of applications, including:

  • High-speed data transfer interfaces
  • Server and networking equipment
  • Signal routing in audio and video equipment
  • Telecommunications infrastructure
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TS3DS10224RUKR is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical applications.

Ordering Information

The TS3DS10224RUKR is available in a compact QFN package and can be ordered through Texas Instruments' official distributors. For detailed specifications, application notes, and ordering information, please visit the Texas Instruments website or contact their sales support team.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3040 $50.1600
355+ $0.2848 $101.1040
550+ $0.2752 $151.3600
785+ $0.2559 $200.8815
1,020+ $0.2463 $251.2260
1,270+ $0.2367 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201,530 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess