The Micron MT41K64M16TW-107 is a high-speed DDR3L SDRAM (Double Data Rate 3 Low Voltage Synchronous Dynamic Random-Access Memory) chip. This memory module is designed for high-performance applications requiring fast data access and low power consumption.
Applications:
- Desktop Computers: Provides memory for general computing tasks.
- Laptop Computers: Enables fast and efficient operation of portable computers.
- Servers: Used in server systems to store and retrieve data quickly.
- Embedded Systems: Provides memory for embedded applications.
- Graphics Cards: Stores textures and frame buffers in graphics processing units.
Features:
- DDR3L SDRAM: High-speed memory with low voltage operation.
- 64Mb x 16 Organization: Provides a memory capacity of 64Mb organized as 16-bit words.
- 1.35V Operation: Low voltage operation reduces power consumption.
- Data Rates up to 933 MHz: Supports high data transfer rates for fast performance.
- 8-Bank Architecture: Allows for efficient memory access and utilization.
Benefits:
- High Performance: Fast data access speeds enhance system performance.
- Low Power Consumption: Reduces power consumption and extends battery life in portable devices.
- High Capacity: Provides ample memory for demanding applications.
- Reliable Operation: Designed for stable and reliable performance.
- Easy Integration: Standard DDR3L interface simplifies integration into system designs.
Additional Details:
The MT41K64M16TW-107 operates at a voltage of 1.35V, making it energy-efficient. It has a data rate of up to 933 MHz, indicated by the "-107" in the part number. The chip is organized in an 8-bank architecture, which allows for concurrent memory operations, improving overall performance. The DDR3L interface ensures compatibility with a wide range of systems. The chip is designed to meet the demanding requirements of high-performance computing and embedded applications. It also features advanced power management capabilities to optimize energy efficiency.