Products specifications Report Issue?

Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 712245-SN74AS11
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS11 CAD Model

Description

The SN74AS11 from Texas Instruments is a high-performance, triple 3-input positive-AND gate integrated circuit. This device is part of the Advanced Schottky (AS) logic family, which is renowned for its fast switching speeds and high current drive capabilities, making it ideal for a wide range of applications in high-speed computing and digital systems.

Key Features:

  • Logic Type: Triple 3-Input AND Gate
  • Package / Case: 14-Pin Plastic DIP (PDIP), SOIC, and other options
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage Range: 4.5 V to 5.5 V, typically 5 V
  • High-Performance: Advanced Schottky TTL technology
  • Switching Specifications: Fast propagation delay and transition times
  • Output Drive Capability: Capable of driving 15 LS-TTL loads
  • Power Consumption: Low power consumption relative to the AS logic family

Applications:

The SN74AS11 is versatile and can be used in various digital applications, including:

  • High-speed data processing systems
  • Communication systems
  • Instrumentation and control circuits
  • Function generators
  • Logic level translation
  • Address decoders

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74AS11 is designed and manufactured to meet the rigorous standards of the semiconductor industry. With its robust construction and proven reliability, this AND gate IC can be confidently integrated into critical systems where consistent performance is paramount.

Support and Resources:

For technical support, detailed product specifications, and additional resources such as data sheets, application notes, and design guides, customers can visit the official Texas Instruments website or contact their customer support team. Texas Instruments provides comprehensive documentation to aid in the design and implementation process, ensuring a smooth integration of the SN74AS11 into your projects.

You May Also Be Interested in

Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $5.3255
ECAD model for AD8011ARZ-REEL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention