EN
  • EN
  • DE

LFXP6C-5F256C-4I

Part No LFXP6C-5F256C-4I
Manufacturer Lattice Semiconductor Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0634+
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 710756-LFXP6C-5F256C-4I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LFXP6C-5F256C-4I CAD Model

Description

The Lattice Semiconductor LFXP6C-5F256C-4I is a Field-Programmable Gate Array (FPGA) from the LatticeXP2 family. This FPGA offers a combination of low cost, low power consumption, and high performance, making it suitable for a wide range of applications.

Applications:

  • Industrial Control Systems: Implements custom control logic for industrial equipment.
  • Embedded Systems: Provides programmable logic for embedded applications.
  • Communications Equipment: Used in networking and telecommunications hardware.
  • Consumer Electronics: Powers various functions in consumer devices.
  • Medical Devices: Provides logic control in specialized medical equipment.

Features:

  • 6,000 Logic Cells: Provides ample programmable logic for complex designs.
  • 256-Pin csfBGA Package: Offers a compact footprint and efficient pinout.
  • Embedded Memory: Includes on-chip memory blocks for data storage.
  • Advanced I/O: Supports a variety of I/O standards for flexible interfacing.
  • Low Power Consumption: Designed for low power operation, extending battery life.

Benefits:

  • Flexibility: Programmable logic allows for customization and adaptation to changing requirements.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing custom logic.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Compact Size: Small package size reduces board space requirements.
  • Easy Prototyping: Facilitates rapid prototyping and development of custom hardware.

Additional Details:

The LFXP6C-5F256C-4I operates at a core voltage of 1.2V. It features a rich set of I/O resources, including programmable drive strength and slew rate control. The FPGA is supported by Lattice's comprehensive design tools, including the Diamond software suite, which provides a complete environment for synthesis, place and route, and simulation. The device is designed for applications requiring a balance of performance and power efficiency. The "-4I" suffix indicates the speed grade and industrial temperature range (-40°C to +100°C). This FPGA is suitable for diverse applications thanks to its configurable logic, on-chip memory, and flexible I/O capabilities.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess