EN
  • EN
  • DE

M29W128GH70N3

Part No M29W128GH70N3
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TSOP56
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711005-M29W128GH70N3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W128GH70N3 CAD Model

Description

STMicroelectronics M29W128GH70N3 Flash Memory

The STMicroelectronics M29W128GH70N3 is a high-speed, 128 Mbit (16MB) non-volatile flash memory module that combines performance, reliability, and flexibility, making it an ideal storage solution for a wide array of electronic applications. Designed for operation across a wide voltage range of 2.7V to 3.6V, this memory device is optimized for use in a variety of industrial, telecommunications, and consumer electronics where fast and efficient read/write operations are crucial.

The M29W128GH70N3 offers a fast read access time, which allows for quick fetching of data and instructions, thereby enhancing the performance of the system it is integrated into. The memory is organized as 8M x 16 bits, which enables efficient data management and storage. The device supports a page read mode, which is designed to increase read throughput for sequential data access, a feature particularly useful for code shadowing to RAM.

One of the key features of this flash memory is its boot block architecture, which provides added protection for the storage of boot code. The memory is divided into uniform blocks, with the capability to lock individual blocks to prevent accidental program or erase operations, thus ensuring the integrity and security of critical data.

Programming and erasing the M29W128GH70N3 is straightforward and user-friendly, thanks to its support for standard JEDEC commands. The device also includes a status register that provides details on the completion of program or erase cycles and the presence of any errors, which simplifies system design and increases reliability.

The M29W128GH70N3 features a low power consumption design, with a deep power-down mode that significantly reduces power draw when the memory is not in use. This is especially beneficial for battery-powered devices where power efficiency is paramount. Furthermore, the product is designed to withstand the rigors of harsh environments, as it is rated for an extended temperature range, ensuring stable operation under varying conditions.

In summary, the STMicroelectronics M29W128GH70N3 flash memory is a versatile and robust storage solution that offers a blend of speed, density, and reliability, making it a top choice for designers and engineers looking to enhance the capabilities of their electronic products.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1695 $50.0340
30+ $3.4211 $102.6330
46+ $3.3142 $152.4532
63+ $3.2073 $202.0599
81+ $3.1004 $251.1324
108+ $2.7797 $300.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,293 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess