Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series MAX3244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805548-MAX3244EEWI
Ultra Librarian 3D Model Ultra Librarian MAX3244EEWI CAD Model

Description

The MAX3244EEWI from Maxim Integrated is a high-performance, low-power transceiver module designed for RS-232 and V.28 communication interfaces. This device is particularly suitable for applications where power efficiency and space constraints are critical, such as portable or battery-powered devices.

Key Features

  • High Data Rate: Supports data rates up to 1Mbps, ensuring high-speed data communication for a variety of applications.
  • Low Power Consumption: Operates from a single +3.0V to +5.5V power supply, with a low-power shutdown mode that reduces power consumption to 1µW (typical).
  • ESD Protection: Equipped with ±15kV ESD protection on transmitter outputs and receiver inputs, providing robustness against electrostatic discharges.
  • AutoShutdown Plus™ Feature: Enhances power saving by entering a low-power shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off.
  • Small Package: Available in a space-saving 28-pin WSOIC package, which is ideal for applications with limited PCB space.

Applications

The MAX3244EEWI is versatile and can be used in various applications that require reliable RS-232 communication. This includes:

  • Notebook, Subnotebook, and Palmtop Computers
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals
  • Data Cable

Technical Specifications

The device features multiple channels with a receiver and transmitter that operate over a wide temperature range. It complies with the EIA/TIA-232 specifications and can be interfaced with a variety of logic families with its logic-selectable inputs.

Ordering Information

The MAX3244EEWI is available for order, and detailed information regarding pricing and availability can be requested from Maxim Integrated’s official distributors or by visiting the Maxim Integrated website.

Conclusion

With its combination of high-speed data transfer, low power consumption, small footprint, and robust protection features, the MAX3244EEWI from Maxim Integrated is an excellent choice for designers looking to implement RS-232 communications in their products with minimal power draw and space requirements.

You May Also Be Interested in

Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention