Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr STMicroelectronics
Series ECMF
Package Tape & Reel
Filter Type Signal Line
Number of Lines 4
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 5Ohm (Typ)
Temperature Range - Operating -40°C ~ 85°C
Features ESD
Mounting SMD (SMT)
Dimension 0.102" L x 0.053" W (2.60mm x 1.35mm)
Height (Max) 0.022" (0.55mm)
Package / Case 10-UFDFN
Base Product Number ECMF04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 497-14242-6,-497-14242-6,497-14242-2,497-14242-1,-497-14242-2,-497-14242-1
Standard Package 3,000
Win Source Part Number 1018777-ECMF04-4HSM10
Ultra Librarian 3D Model Ultra Librarian ECMF04-4HSM10 CAD Model

Description

ECMF04-4HSM10 - STMicroelectronics

The ECMF04-4HSM10 is a state-of-the-art ESD protection device from STMicroelectronics, designed to safeguard high-speed interfaces from electrostatic discharges and other voltage-induced transient events. This compact and efficient component is a perfect fit for modern electronics where space is at a premium and protection is paramount.

Featuring a quartet of high-speed matched lines, the ECMF04-4HSM10 is optimized for differential pairs and is capable of preserving signal integrity up to 10 GHz, making it an excellent choice for protecting USB 3.1, HDMI, Thunderbolt, and other high-speed data lines. Its low insertion loss and low capacitance ensure that it does not degrade the quality of the signal it protects.

The ECMF04-4HSM10 boasts a robust ESD protection capability, withstanding electrostatic discharges up to 30 kV (air discharge) and 30 kV (contact discharge), as per the IEC 61000-4-2 standard. This level of protection ensures that sensitive electronic components remain safe from the common yet potentially devastating effects of ESD.

Moreover, this device is packaged in a miniature µQFN-10 package, which not only saves valuable board space but also offers a low-profile solution that is essential for the latest slim electronic devices. The lead-free and RoHS-compliant design of the ECMF04-4HSM10 reflects STMicroelectronics' commitment to environmental sustainability without compromising on performance.

Key features of the ECMF04-4HSM10 include:

  • High ESD protection level up to 30 kV
  • Very low PCB space consumption with µQFN-10 package
  • Extremely low capacitance of 0.35 pF per line
  • Low insertion loss to preserve signal bandwidth up to 10 GHz
  • Compliance with IEC 61000-4-2 and RoHS standards
  • Optimized for high-speed differential pairs

Suitable for a wide range of applications, the ECMF04-4HSM10 is the go-to choice for designers looking to enhance the reliability and longevity of their high-speed digital interfaces. With its superior performance and compact footprint, the ECMF04-4HSM10 is a testament to STMicroelectronics' innovation in circuit protection technology.

You May Also Be Interested in

TE Connectivity
CMC 1.5MH 16A 3LN TH
Need more? Email Us
ECAD model for RD6137-16-1M5
TE Connectivity
CMC 640UH 25A 2LN TH
Need more? Email Us
ECAD model for RB6522-25-0M6
Murata Electronics North America
CMC 1.6A 2LN TH
Need more? Email Us
ECAD model for PLY10AN1521R6R2B
TE Connectivity
CMC 5MH 6A 3LN TH
Need more? Email Us
ECAD model for RD5132-6-5M0
Wurth Electronics Inc
CMC 10.5MH 40A 3LN TH
Need more? Email Us
ECAD model for 744839010400
Wurth Electronics Inc
CMC 3.3MH 800MA 2LN TH
Need more? Email Us
ECAD model for 744861033
Schurter Inc.
CMC 4A 2LN TH
Need more? Email Us
ECAD model for DS1-30-0004
TE Connectivity
CMC 3MH 16A 2LN TH
Need more? Email Us
ECAD model for RB8522-16-3M0
Wurth Electronics Inc
CMC 3.3MH 1.1A 2LN TH
Need more? Email Us
ECAD model for 7448640398

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2046 $57.6138
7+ $15.7576 $110.3032
10+ $15.2652 $152.6520
14+ $14.7728 $206.8192
18+ $14.2804 $257.0472
24+ $12.8031 $307.2744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention