Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74HC259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14388-6, 497-14388-1, -497-14388-6, 497-14388-2, -497-14388-2, -497-14388-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880772-M74HC259YRM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC259YRM13TR CAD Model

Description

Overview of Product M74HC259YRM13TR from STMicroelectronics

The M74HC259YRM13TR is a high-performance integrated circuit produced by STMicroelectronics, renowned for its expertise in semiconductor technology. This product is part of the HC family, which indicates that it is a high-speed CMOS device designed to operate with the same speed as TTL while maintaining the CMOS low power consumption.

Key Features

  • Device Type: 8-bit addressable latch
  • Logic Family: HC
  • Output Type: 3-State
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SO-16
  • Lead-Free Status: Compliant with RoHS standards

Performance and Durability

The M74HC259YRM13TR offers robust performance with its wide operating voltage range, making it suitable for various applications that require a stable and reliable addressable latch. Its high noise immunity and low power consumption are hallmarks of the HC family, ensuring efficient operation even in challenging environments.

Applications

This device is versatile and can be utilized in a broad array of applications, including:

  • Data storage and retrieval systems
  • Address decoding tasks
  • Memory selection circuits
  • Control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HC259YRM13TR is manufactured under strict quality control standards to ensure its performance and reliability. Its compliance with RoHS standards also reflects STMicroelectronics' commitment to environmental sustainability.

Packaging and Supply

The component is supplied in a SO-16 package, which is ideal for compact PCB layouts. The surface-mount configuration facilitates efficient assembly processes, making it a great choice for mass production. The product is also available in tape and reel packaging, ensuring safe and convenient handling for automated assembly lines.

Overall, the M74HC259YRM13TR from STMicroelectronics represents a blend of performance, efficiency, and reliability, suitable for designers and engineers looking to incorporate a high-quality addressable latch into their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1462
ECAD model for TC74LCX373FK(EL,K)
Nexperia USA Inc.
IC LATCH D-TYPE 6TSSOP
Need more? Email Us
ECAD model for 74AUP1G373GW,125
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to $6.3180
ECAD model for SN74ALS259DR
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SSOP
Lowest to $6.0902
ECAD model for 74HCT373DB,118
Texas Instruments
IC DUAL 4BIT LATCH 20V 24-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP
Lowest to $2.0504
ECAD model for CD4508BPW
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373
STMicroelectronics
IC LATCH QUAD CLOCK D 16-SOIC
Lowest to $0.2076
ECAD model for HCF4042M013TR
STMicroelectronics
IC LATCH 8BIT ADDRESSABLE 16SOIC
Lowest to $0.4758
ECAD model for HCF4099M013TR
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.3966
ECAD model for SN74LV573ANSR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3570 $51.7650
345+ $0.2929 $101.0505
530+ $0.2838 $150.4140
730+ $0.2746 $200.4580
945+ $0.2655 $250.8975
1,265+ $0.2380 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention