EN
  • EN
  • DE

AMIS30663NGA

Part No AMIS30663NGA
Manufacturer AMI SEMICONDUCTOR
Catalog Hard To Find
Description High Speed CAN Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMI SEMICONDUCTOR
Win Source Part Number 1144462-AMIS30663NGA
Manufacturer Homepage www.amis.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMIS30663NGA CAD Model

Description

The AMI Semiconductor AMIS30663NGA is a compact and highly integrated single-chip micro-stepping motor driver designed for a wide range of motion control applications. This driver incorporates advanced features and control algorithms to provide precise and efficient motor control, while minimizing external components and board space. It is well-suited for applications requiring smooth and accurate positioning, such as robotics, medical devices, and industrial automation.

Applications:

  • Robotics: Used for precise motor control in robotic arms, joints, and mobile robots.
  • Medical Devices: Ideal for controlling motors in infusion pumps, lab automation equipment, and diagnostic devices.
  • Industrial Automation: Suited for positioning systems, valve control, and conveyor systems.
  • Surveillance Equipment: Used in pan-tilt-zoom (PTZ) cameras for accurate positioning and smooth movement.
  • Office Automation: Employed in printers, scanners, and other office equipment requiring precise motor control.

Features:

  • Integrated Micro-Stepping Controller: Supports various micro-stepping modes for smooth and precise motor control.
  • Built-In Current Regulation: Provides accurate current control, protecting the motor and optimizing performance.
  • Overcurrent and Thermal Protection: Enhances system reliability and prevents damage from excessive current or temperature.
  • Compact Package: Minimizes board space and simplifies integration into compact designs.
  • Simple Control Interface: Uses a straightforward interface for easy integration with microcontrollers and other control systems.

Benefits:

  • Precise Motor Control: Micro-stepping capability enables smooth and accurate positioning.
  • High Efficiency: Optimized current control minimizes power dissipation and improves energy efficiency.
  • Robust Protection: Overcurrent and thermal protection features ensure reliable operation and prevent damage.
  • Reduced Board Space: Compact package reduces the overall size of the control system.
  • Simplified Design: Integrated features and simple control interface simplify the design and development process.

Additional Details:

The AMIS30663NGA is typically supplied in a small QFN package. The device operates from a single power supply voltage and includes internal voltage regulators to supply the logic and control circuitry. Detailed specifications, including the operating voltage range, maximum output current, and micro-stepping resolution, are available in the manufacturer's datasheet. The datasheet provides essential information for designing and implementing the motor driver in specific applications, including recommended external components and layout guidelines. Its integration into a system often involves connecting it to a microcontroller for command and control, alongside power supply and motor connections. The built-in protections further ensure the longevity and reliability of the system.

You May Also Be Interested in

Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Lowest to $1.4553
RF Micro Devices
Lowest to $2.8390
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Mini-Circuits
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess