EN
  • EN
  • DE

AD9522-1BCPZ

Part No AD9522-1BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS
Number of Circuits 1
Frequency - Max 2.65GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139110-AD9522-1BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9522-1
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9522-1BCPZ CAD Model

Description

The AD9522-1BCPZ is a high-performance clock distribution IC designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This clock distribution device provides a multi-output clock generator with low jitter and phase noise, making it an ideal solution for telecommunications, data communications, and high-speed data conversion systems.

Key Features

  • Integrated PLL (Phase-Locked Loop): The AD9522-1BCPZ features a PLL core with a VCO (Voltage-Controlled Oscillator) that supports output frequencies from 300 MHz to 800 MHz, ensuring stable and precise clock signals.
  • Multiple Outputs: It offers 12 LVPECL (Low-Voltage Positive Emitter-Coupled Logic) outputs, which can be programmed to support various output frequency configurations, providing versatility for different applications.
  • Low Jitter and Phase Noise: The device is engineered to deliver low jitter performance, which is critical for maintaining signal integrity in high-speed communication systems.
  • Programmable Divider: The AD9522-1BCPZ includes a programmable divider, delay, and phase adjust circuits, allowing fine-tuning of the output signals to meet specific system requirements.
  • Flexible Power Supply: It operates over a single 3.3 V power supply, simplifying power management in complex systems.

Applications

The AD9522-1BCPZ is suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Wireless and wired broadband communication
  • Networking and data center infrastructure
  • Test and measurement equipment
  • Clock generation for ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters)

Product Specifications

Parameter Value Package 64-LFCSP (Lead Frame Chip Scale Package) Operating Temperature Range -40°C to +85°C Supply Voltage 3.3 V Jitter Performance Low Jitter

For detailed specifications and application support, visit the Analog Devices Inc. website.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.1456 $76.1456
2+ $62.4785 $124.9570
3+ $60.5260 $181.5780
4+ $58.5736 $234.2944
5+ $56.6211 $283.1055
6+ $50.7638 $304.5828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess