EN
  • EN
  • DE

ADSP-21062LAB-160

Part No ADSP-21062LAB-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 225-BBGA
Manufacturer Package 225-PBGA
Win Source Part Number 1142163-ADSP-21062LAB-160
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21062
Introduction Date July 19, 1999
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-21062LAB-160 CAD Model

Description

ADSP-21062LAB-160: High-Performance Digital Signal Processor

The ADSP-21062LAB-160, from Analog Devices Inc., is a formidable member of the SHARC® family of digital signal processors (DSPs). This processor is designed to cater to a wide range of applications, including but not limited to automotive audio and navigation, professional audio equipment, medical imaging, and industrial control systems. It is renowned for its exceptional performance, flexibility, and power efficiency, making it a preferred choice for engineers and designers in the field.

Key Features:

  • High Processing Power: With a 32-bit super Harvard architecture, the ADSP-21062LAB-160 offers a 160 MHz clock speed, delivering up to 480 million instructions per second (MIPS). This high level of performance is ideal for handling complex algorithms and real-time processing requirements.
  • Large On-chip Memory: It comes equipped with 2 MB of on-chip SRAM, which allows for efficient data management and storage without the need for external memory components. This onboard memory is crucial for applications that demand quick data access and low latency.
  • Flexible I/O Processing: The processor features a variety of I/O processing options, including a host of peripheral ports and link ports, which enable seamless data transfer and communication with other devices in a system.
  • Scalable Architecture: The scalability of the SHARC processor family allows for easy system upgrades and enhancements, ensuring that systems built with the ADSP-21062LAB-160 can evolve with changing technological demands.
  • Power Efficiency: Despite its high performance, the ADSP-21062LAB-160 is designed to be power-efficient, which is critical for portable and battery-operated devices where power consumption is a significant concern.

Applications:

The ADSP-21062LAB-160 is versatile enough to be used in a variety of high-end applications. Its ability to process audio, video, and voice signals at high speeds makes it an excellent choice for advanced multimedia systems. In the automotive sector, it can be utilized for driver assistance systems, while in the medical field, it can be part of diagnostic equipment like ultrasound machines. Industrial automation systems also benefit from its robust processing capabilities, enabling more intelligent and responsive control systems.

Overall, the ADSP-21062LAB-160 by Analog Devices Inc. stands out as a high-performance DSP that combines speed, efficiency, and versatility, making it an asset in any advanced digital signal processing application.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess