Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211059-M68AW256ML70ND6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M68AW256ML70ND6 CAD Model

Description

The M68AW256ML70ND6 is a high-speed, low-power, 256 Mbit (16M x16) non-volatile flash memory module designed by STMicroelectronics, a global leader in semiconductor solutions. This memory device utilizes advanced Multi-Level Cell (MLC) NAND Flash technology to provide a reliable and efficient storage solution for a wide range of applications, including consumer electronics, industrial, automotive, and telecommunications.

Key Features

  • High Density: With a storage capacity of 256 Megabits, this flash memory module offers ample space for firmware, boot code, and data storage, making it ideal for complex applications that require significant memory resources.
  • Speed: The M68AW256ML70ND6 operates at a speed grade of 70ns, ensuring fast read and write operations, which is critical for high-performance computing tasks and real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, this memory module helps to extend the battery life of portable devices and reduces the overall power consumption of electronic systems.
  • Package: The memory is housed in a 48-pin TSOP (Thin Small Outline Package), which is widely used in the industry and offers a compact footprint for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, making it robust and reliable even in extreme conditions.
  • MLC Technology: The use of Multi-Level Cell technology allows each memory cell to store more than one bit of information, enhancing the data density without increasing the physical size of the chip.

Applications

The M68AW256ML70ND6 is versatile and can be used in a variety of applications. In consumer electronics, it can be found in digital cameras, MP3 players, and gaming devices. In the industrial sector, it's suitable for automation systems, GPS devices, and data loggers. The automotive industry can benefit from its reliability in engine control units, infotainment systems, and navigation. Finally, in telecommunications, it's ideal for network routers, switches, and base stations.

With its combination of high density, speed, low power consumption, and robustness, the STMicroelectronics M68AW256ML70ND6 flash memory module is an excellent choice for designers and engineers looking to incorporate reliable data storage into their products.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PAR 96FBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 96-FBGA (8x14)
Need more? Email Us
ECAD model for MT41J64M16JT-107:G
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND
Micron Technology Inc.
IC FLASH 64MBIT SPI 75MHZ 16SOP2 / FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2
Need more? Email Us
ECAD model for M25P64-VMF3PB
Macronix
IC FLASH 4MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
Need more? Email Us
ECAD model for MX29LV400CBMC-70G
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PARALLEL 96TWBGA / SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2 GHz 96-TWBGA (9x13)
Lowest to $101.6019
ECAD model for IS43QR16256A-083RBL
Micron Technology Inc.
IC FLASH 256GBIT PAR 132TBGA / FLASH - NAND (MLC) Memory IC 256Gbit Parallel 167 MHz 132-TBGA (12x18)
Need more? Email Us
ECAD model for MT29F256G08CMCDBJ5-6R:D
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
Infineon Technologies
IC NVSRAM 1MBIT PAR 44TSOP II
Need more? Email Us
ECAD model for CY14B101LA-ZS20XI
Kioxia America, Inc.
IC FLASH 64GBIT EMMC 153FBGA
Lowest to $37.9200
ECAD model for THGBMUG6C1LBAIL

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention