EN
  • EN
  • DE

ACT-F2M32A-090F18Q

Part No ACT-F2M32A-090F18Q
Manufacturer Aeroflex Metelics, Division of MACOM
Catalog Hard To Find
Description ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Aeroflex Metelics, Division of MACOM
Win Source Part Number 1135590-ACT-F2M32A-090F18Q
Manufacturer Homepage www.aeroflex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT-F2M32A-090F18Q CAD Model

Description

The ACT-F2M32A-090F18Q is a PIN diode limiter from Aeroflex Metelics, a division of MACOM. These limiters are designed to protect sensitive receiver components in radar and communication systems from high-power signals. The ACT-F2M32A-090F18Q limiter provides robust protection against transient signals and high-level continuous wave (CW) signals that could potentially damage sensitive front-end components.

Applications

  • Radar Systems: Protection of low-noise amplifiers (LNAs) and receiver mixers from high-power radar pulses.
  • Communication Systems: Safeguarding receivers in wireless communication networks from strong interfering signals.
  • Electronic Warfare (EW): Protecting EW receivers from jamming signals.
  • Test and Measurement Equipment: Ensuring the integrity of sensitive test equipment by limiting input signal power.

Features

  • PIN Diode Technology: Utilizes PIN diodes for fast and effective limiting action.
  • Low Insertion Loss: Minimizes signal attenuation in the normal operating range.
  • High Power Handling Capability: Designed to withstand high input power levels without degradation.
  • Fast Response Time: Quickly responds to incoming high-power signals to prevent damage.
  • Compact Size: Small form factor for easy integration into various systems.

Benefits

  • Receiver Protection: Prevents damage to sensitive receiver components from high-power signals, enhancing system reliability.
  • Improved System Performance: Maintains signal integrity by minimizing insertion loss, ensuring optimal receiver sensitivity.
  • Enhanced System Reliability: Increases the lifespan of receiver components by protecting them from overexposure to high-power signals.
  • Simplified System Design: Easier integration into existing systems due to its compact size and standardized interface.

Additional Details

The ACT-F2M32A-090F18Q's specifications include parameters such as frequency range, insertion loss, return loss, power handling capability, and response time. Consult the official datasheet for detailed specifications to ensure proper integration into your specific application. These limiters are designed for use in harsh environments and are built to meet stringent reliability standards. Their performance characteristics are optimized for demanding applications requiring robust receiver protection.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
STMicroelectronics
Need more? Email Us
Samsung
Lowest to $6.5223
Xilinx Inc.
Lowest to $3.2617
Texas Instruments
Lowest to $0.9663
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess