Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Access Time 70ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LCC
Supplier Device Package 32-PLCC (11.35x13.89)
Family Part Number M27C2001
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1210118-M27C2001-70C6TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C2001-70C6TR CAD Model

Description

Overview of STMicroelectronics M27C2001-70C6TR

The M27C2001-70C6TR is a high-performance 2 Mbit (256Kb x 8) UV EPROM (Erasable Programmable Read-Only Memory) from STMicroelectronics. This memory device is designed for applications where reliable and efficient non-volatile memory storage is essential. It is particularly well-suited for use in a wide range of computing, embedded systems, and telecommunications equipment where program code or data needs to be stored permanently.

Key Features

  • Storage Capacity: The device offers a substantial storage capacity of 2 Megabits, organized as 256K by 8 bits, which is ideal for storing firmware, configuration parameters, or any other application-critical data.
  • Access Speed: With an access speed of 70ns, the M27C2001-70C6TR provides fast data access, ensuring high performance for time-sensitive applications.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V makes it compatible with standard EPROM programmers, facilitating easy integration into development workflows.
  • Package: The device comes in a convenient 32-pin Thin Shrink Small Outline Package (TSOP), which is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it reliable for use in various environmental conditions.

Applications

The versatility of the M27C2001-70C6TR allows it to be used in a broad array of applications, including:

  • Embedded systems and microcontroller units
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27C2001-70C6TR is no exception. The device is manufactured using high-quality materials and stringent production standards, ensuring reliable operation over its lifetime. Additionally, the UV erasable feature allows the device to be reprogrammed multiple times, providing flexibility and longevity for product development and lifecycle management.

In conclusion, the M27C2001-70C6TR EPROM from STMicroelectronics is a robust and reliable memory solution that provides a combination of capacity, speed, and flexibility, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 90ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C040-90DI
STMicroelectronics
32 Mbit 2Mb x16 Low Voltage UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27V322-100B1
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 200ns 28-Pin CDIP
Lowest to $3.5768
ECAD model for AM27C256-200DI
Maxim Integrated
IC EPROM 64K 1WIRE 8SO
Lowest to $88.2627
ECAD model for DS2506S+
STMicroelectronics
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC Tube / IC OTP 2MBIT 70NS 32PLCC
Need more? Email Us
ECAD model for M27C2001-70C1
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-70XF1
ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM | IC EPROM 512K PARALLEL 28CDIP
Need more? Email Us
ECAD model for FM27C512Q90
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Lowest to $3.7657
ECAD model for NMC27C64QE150
Microchip Technology
IC OTP 1MBIT 150NS 32TSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP-I
Need more? Email Us
ECAD model for AT27BV010-15TC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention