Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331587-MX27C4096PC-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27C4096PC-12 CAD Model

Description

The Macronix MX27C4096PC-12 is a high-performance, high-reliability 4Mbit EPROM memory chip that is ideal for use in a wide range of applications.

  • Supply Voltage: 5V
  • Access Time: Fast access times of 120ns
  • Ideal for: High-speed systems.
  • Popular choice for: Use in embedded systems, telecommunications equipment, and other high-performance applications.
  • Package: 40-pin DIP package
  • Compliance: RoHS compliant.

You May Also Be Interested in

STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C4001-10F6
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27V322-100F1
Microchip Technology
IC OTP 4MBIT 55NS 40DIP / EPROM OTP 4M-bit 256K x 16 55ns 40-Pin PDIP W
Need more? Email Us
ECAD model for AT27C4096-55PI
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-20XF1
Amd
EPROM OTP 2M-bit 256K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-150JC
Amd
EPROM OTP 512K-bit 64K x 8 200ns 28-Pin PDIP
Need more? Email Us
ECAD model for AM27C512-200PC
STMicroelectronics
IC EPROM UV 4MBIT 80NS 40CDIP
Need more? Email Us
ECAD model for M27C4002-80XF1
Maxim Integrated
IC EPROM 64K 1WIRE 8SO
Lowest to $88.2627
ECAD model for DS2506S+
Amd
2 Megabit (128 K x 16-Bit) CMOS EPROM / EPROM UV 2M-bit 128K x 16 120ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-120DC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention