EN
  • EN
  • DE

LIS331DLHTR

Part No LIS331DLHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description Accelerometer Triple ±2g/±4g/±8g 2.5V 16-Pin LGA T/R / ACCELEROMETER 2-8G I2C/SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 1000 (±2g) to 256 (±8g)
Bandwidth 25Hz to 500Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.16 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (3x3)
Win Source Part Number 018607-LIS331DLHTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LIS331DLH
Introduction Date October 16, 2008
ECCN EAR99
Country of Origin Malta, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LIS331DLHTR CAD Model

Description

STMicroelectronics LIS331DLHTR Accelerometer

The LIS331DLHTR is a high-performance, ultra-low-power 3-axis "nano" accelerometer belonging to the "eco-friendly" product line from STMicroelectronics. This compact sensor provides precise acceleration data with a digital I2C/SPI serial interface output, making it a popular choice for mobile applications and various other fields where space constraints and energy efficiency are critical factors.

Featuring a full-scale range of ±2g/±4g/±8g, the LIS331DLHTR can measure accelerations with output data rates from 50 Hz to 1 kHz. It is designed to operate over an extended temperature range from -40°C to +85°C, ensuring reliable performance across diverse environments.

One of the key advantages of this sensor is its embedded intelligence, which includes features such as:

  • High-resolution detection of acceleration along all three axes, with 16-bit data output.
  • Programmable interrupt generators for free-fall and motion detection, which can be used for advanced system power-saving and user interface functionalities.
  • Sleep-to-wakeup function, enabling power conservation between active measurements.

The LIS331DLHTR is housed in a small thin plastic land grid array package (LGA) that is environmentally friendly, lead-free, and compliant with RoHS/REACH regulations. Its small footprint and low profile (3x3x1mm) make it an ideal choice for portable device integration.

Common applications for the LIS331DLHTR include:

  • Smartphones and tablets
  • Gaming and virtual reality input devices
  • Impact recognition and logging systems
  • Vibration monitoring and compensation
  • Navigation and telematics

STMicroelectronics' commitment to innovation and sustainability is evident in the LIS331DLHTR, offering designers a robust and eco-friendly solution for motion sensing requirements. With its advanced features and versatile application range, this accelerometer is a solid choice for adding reliable motion detection to your next project.

You May Also Be Interested in

Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $71.6418
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3543 $54.1720
80+ $1.2686 $101.4880
125+ $1.2258 $153.2250
180+ $1.1400 $205.2000
230+ $1.0972 $252.3560
285+ $1.0543 $300.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess