Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Special Purpose
Manufacturer NXP
Win Source Part Number 234001-BCV62
Popularity Medium
Supply and Demand Status Balance
Family Name BCV62
Introduction Date June 18, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BCV62 CAD Model

Description

Product Overview: NXP BCV62 PNP Transistor

The BCV62 from NXP Semiconductors is a high-quality PNP bipolar junction transistor (BJT) designed to deliver reliable performance for a wide range of applications. This dual PNP transistor is housed in a compact SOT-143B surface-mount package, making it suitable for space-constrained applications that require high-density electronic components.

Key Features

  • Type: Dual PNP Transistor
  • Package: SOT-143B Surface-Mount
  • Collector-Emitter Voltage (Vceo): 30V
  • Collector Current (Ic): 100mA
  • DC Current Gain (hFE): 100 at 2mA Vce
  • Power Dissipation (Pd): 200mW
  • Transition Frequency (fT): 100MHz

Applications

The BCV62 is ideal for use in a variety of electronic circuits, including but not limited to:

  • Switching and Amplification Circuits
  • Signal Processing
  • Power Management
  • Audio Amplifiers
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Product Advantages

The BCV62 PNP transistor offers several advantages for designers and engineers looking to optimize their electronic designs:

  • Its dual-transistor configuration allows for matched pair applications, which can simplify circuit design and improve overall performance.
  • The compact SOT-143B package is perfect for applications where space is at a premium, without compromising on electrical performance.
  • With a transition frequency of 100MHz, the BCV62 is suitable for high-speed switching applications.
  • The device also boasts a high DC current gain, ensuring efficient operation even at low currents.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BCV62 is no exception. It is manufactured to high standards, ensuring reliability and performance consistency for industrial and consumer applications. Engineers can design with confidence knowing that the BCV62 will meet their application requirements.

You May Also Be Interested in

NXP / Nexperia
Trans GP BJT PNP 30V 0.1A 250mW Automotive 4-Pin SOT-143B T/R
Lowest to $0.3767
ECAD model for BCV62.215
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143
Lowest to $0.5910
ECAD model for BCV61CE6327HTSA1
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.1297
ECAD model for BCV61A,215
ON Semiconductor
Lowest to $0.2923
ECAD model for CPH5903K-TL
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143 / Transistor Current Mirror 2 NPN, Base Collector Junction 30V 100mA Surface Mount PG-SOT-143-3D
Lowest to $0.4432
ECAD model for BCV61BE6327HTSA1
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for VEC2403-TL-E
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $1.3296
ECAD model for BCV62C,215
Panasonic
TRANS ARRAY NPN/CCD SSMINI-6
Lowest to $0.3661
ECAD model for UP05C8PG0L
ON Semiconductor
TRANS NPN/JFET N-CH 15V CPH5
Need more? Email Us
ECAD model for CPH5905H-TL-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention