EN
  • EN
  • DE

LIS3L02AL

Part No LIS3L02AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 8LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (mV/g) 660
Bandwidth 1.5kHz
Output Type Analog Voltage
Voltage - Supply 2.4V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-LLGA
Supplier Device Package 8-LGA
Base Product Number LIS3
Standard Package 490 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 613801-LIS3L02AL
Ultra Librarian 3D Model Ultra Librarian LIS3L02AL CAD Model

Description

STMicroelectronics LIS3L02AL 3-Axis Accelerometer

The LIS3L02AL is a precision micro-machined 3-axis accelerometer which provides a versatile solution for motion detection applications. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this sensor is designed to measure acceleration with a full-scale output range of ±2g and provides high stability over a wide temperature range.

Key Features

  • Wide Operating Voltage Range: The device operates from 2.16V to 3.6V, making it suitable for battery-powered applications where power efficiency is crucial.
  • Low Power Consumption: With a low-power mode, the LIS3L02AL is optimized for power-sensitive designs, ensuring longer battery life in portable devices.
  • High Sensitivity: The sensor has a high sensitivity to motion and tilt, enabling precise measurements for various applications.
  • Analog Interface: The accelerometer provides analog outputs for each of the three axes, which can be easily interfaced with analog-to-digital converters for further processing.
  • Embedded Self-Test: A built-in self-test capability allows verification of the sensor's functionality, which is essential for maintaining system reliability.

Applications

The LIS3L02AL is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Mobile devices for screen orientation and step detection
  • Free-fall detection for data protection in laptops and other portable electronics
  • Automotive systems for vehicle stability and accident detection
  • Industrial applications such as vibration monitoring and machine control
  • Sports and health devices for activity monitoring and dynamic coaching

With its robust design and high performance, the LIS3L02AL from STMicroelectronics is an ideal choice for developers looking to integrate reliable motion sensing capabilities into their designs. Its compact size and ease of integration make it an excellent option for space-constrained applications, while its performance characteristics ensure accurate and dependable measurements.

For more detailed information, technical specifications, and application support, please refer to the official datasheet and design resources provided by STMicroelectronics.

You May Also Be Interested in

TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $49.8057
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3444
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess