EN
  • EN
  • DE

LIS3L02AQ

Part No LIS3L02AQ
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G ANALOG 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (mV/g) 660 (±2g) ~ 220 (±6g)
Bandwidth 4kHz (X,Y), 2.5kHz (Z)
Output Type Analog Voltage
Voltage - Supply 2.4V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-QFN
Supplier Device Package 44-QFN-EP (7x7)
Base Product Number LIS3
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 180403-LIS3L02AQ
Ultra Librarian 3D Model Ultra Librarian LIS3L02AQ CAD Model

Description

STMicroelectronics LIS3L02AQ 3-Axis Accelerometer

The LIS3L02AQ is a high-precision, low-power 3-axis linear accelerometer designed to meet the rigorous demands of industrial and high-performance applications. Manufactured by STMicroelectronics, a global semiconductor leader, this accelerometer is built to provide accurate motion and tilt sensing across a wide range of temperatures and conditions.

Key Features:

  • Wide Operating Range: The LIS3L02AQ operates effectively across a broad voltage range, making it suitable for battery-powered devices as well as for applications that require a stable power supply.
  • High Sensitivity: With selectable full scales of ±2g/±6g, it allows for precise measurements of acceleration, catering to various application requirements.
  • Low Power Consumption: It is designed to be power-efficient, which is crucial for portable and battery-operated devices, ensuring a longer operational lifespan without frequent battery changes or recharges.
  • Robust Design: The device is built to withstand mechanical stress and is encapsulated in a sturdy package, which makes it reliable in harsh environments.
  • Embedded Features: It includes several embedded functionalities such as self-test, which allows users to verify the functioning of the sensor after it has been assembled onto a board.

Applications:

The LIS3L02AQ's versatility makes it ideal for a wide array of applications:

  • Mobile devices (phones, handheld gaming systems)
  • Vehicle navigation systems
  • Personal and commercial drones
  • Anti-theft systems
  • Vibration monitoring and compensation
  • Sports and health devices

Technical Specifications:

Equipped with a digital SPI serial interface for easy integration into embedded systems, the LIS3L02AQ also features a wide temperature range, making it operable in environments from -40°C to +85°C. Its compact size and low profile package allow it to be used in space-constrained applications without compromising performance.

STMicroelectronics' commitment to innovation is reflected in the LIS3L02AQ accelerometer, providing a reliable solution for motion detection and analysis in today's advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
Freescale Semiconductor - NXP
PSI5 ACCELEROMETER, 12V, X, 240G
Lowest to $11.6418
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $71.6418
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3202 $63.2020
23+ $5.1860 $119.2780
35+ $5.0231 $175.8085
48+ $4.8614 $233.3472
62+ $4.6997 $291.3814
83+ $4.2134 $349.7122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess