Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Texas Instruments
Package Bulk
Sensor Type Temperature
Interface I2C, SPI, USB
Voltage - Supply 2.7V ~ 5.5V
Embedded No
Supplied Contents Board(s), Cable(s)
Utilized IC / Part TMP006
Base Product Number TMP006
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-28769
Standard Package 1
Win Source Part Number 1232584-TMP006EVM
Ultra Librarian 3D Model Ultra Librarian TMP006EVM CAD Model

Description

The TMP006EVM is an evaluation module designed by Texas Instruments to facilitate the testing and development of the TMP006 Infrared Thermopile Sensor. This compact sensor provides a complete solution for contactless temperature measurement and is widely used in various applications, including consumer electronics, industrial systems, and health-related devices.

Key Features

  • Highly Integrated System: The TMP006EVM features the TMP006 sensor which integrates a MEMS thermopile sensor, signal conditioning, a 16-bit analog-to-digital converter, and a local temperature sensor all in one package.
  • Low Power Consumption: Designed for battery-powered applications, the TMP006EVM offers low power operation, making it ideal for portable and remote sensing applications.
  • Contactless Temperature Measurement: The sensor enables non-contact temperature measurement by detecting infrared energy emitted from the object without requiring physical contact.
  • High Accuracy: The TMP006EVM provides high accuracy in temperature readings, making it suitable for precision applications.
  • User-Friendly Interface: The evaluation module includes user-friendly software that allows for easy data logging, analysis, and visualization of the sensor's performance.
  • Versatile Application Support: The TMP006EVM can be used across a broad range of applications, from industrial temperature monitoring to human presence detection.

Technical Specifications

  • Sensor Type: MEMS thermopile
  • Interface: I2C-compatible two-wire serial interface
  • Supply Voltage: 2.2V to 5.5V
  • Operating Temperature Range: -40°C to +125°C

The TMP006EVM is not just a demonstration tool; it is a powerful platform for developing and prototyping a wide range of temperature sensing applications. Whether you're a professional engineer, a student, or an electronics hobbyist, the TMP006EVM offers an efficient and straightforward way to explore the capabilities of the TMP006 sensor and integrate it into your projects.

You May Also Be Interested in

Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
ECAD model for B5T-E-001-S(G)
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
ECAD model for TMP108EVM
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
ECAD model for DM160218
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention