EN
  • EN
  • DE
Part No 723A
Manufacturer 3M
Catalog Liquid Filtration
Description 720A SERIES FILTER CARTRIDGE MOD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Liquid Filtration
Mfr 3M
Series 700
Package Bulk
Product Status Active
Type Filter Cartridge
Flow Rate 50GPM (189.27LPM)
Pressure Range 35PSI
Height 28.000" (711.20mm)
Diameter 7.000" (177.80mm)
Temperature Range - Operating 60°C - Max
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
HTSUS 0000.00.0000
Win Source Part Number 857115-723A
Ultra Librarian 3D Model Ultra Librarian 723A CAD Model

Description

The 3M 857115-723A is a liquid filtration cartridge designed for industrial automation and control applications.

  • Series: 700
  • Application: Liquid Filtration
  • Height: 28.000" (711.20mm)
  • Diameter: 7.000" (177.80mm)
  • Pressure Range: 35PSI
  • Max Operating Temperature: 60°C
  • Manufacturer: 3M
  • Product Status: Active

You May Also Be Interested in

3M
THE 3M AQUA-PURE WHOLE H
Need more? Email Us
3M
740K SERIES FILTER CARTRIDGE ABS
Need more? Email Us
3M
720A SERIES FILTER CARTRIDGE MOD
Need more? Email Us
3M
HC10 HYDROCHARGER W TRT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess