EN
  • EN
  • DE

SG2823L

Part No SG2823L
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 95V 500mA Surface Mount 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG2823
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-SG2823L
Standard Package 50
Win Source Part Number 1231286-SG2823L
Ultra Librarian 3D Model Ultra Librarian SG2823L CAD Model

Description

The SG2823L is a state-of-the-art integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, particularly in the power management and control sectors. It is a testament to Microchip's commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • High Precision: The SG2823L is engineered for accuracy, ensuring stable performance and reliable output for the most demanding applications.
  • Versatility: This component is suitable for various applications, including switching power supplies, motor controllers, and other power control circuits.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, the SG2823L offers exceptional efficiency and power handling capabilities.
  • Robust Design: The product is built to withstand harsh industrial environments, featuring protection against overcurrent, overtemperature, and other potential hazards.

Applications

The SG2823L is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • DC to DC converters
  • AC to DC power supplies
  • Battery chargers
  • LED drivers
  • Motor control circuits

Quality and Reliability

Microchip Technology is known for its high-quality products, and the SG2823L is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. Customers can rely on the SG2823L for consistent performance and longevity in their applications.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources to assist customers with the integration of the SG2823L into their designs. This includes detailed datasheets, application notes, and customer support from Microchip's team of experts.

For those looking to enhance their power management systems, the SG2823L from Microchip Technology offers the perfect blend of performance, reliability, and versatility. It is a component that will drive innovation and efficiency in a wide array of electronic applications.

You May Also Be Interested in

Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 3A 12SIP
Lowest to $3.0406
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Need more? Email Us
Sanken
TRANS 4NPN DARL 120V 5A
Lowest to $7.3231
Sanken
TRANS 3NPN/3PNP DARL 100V 12SIP
Lowest to $4.8395
Infineon Technologies
Lowest to $0.2891
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 80V 0.5A SC-74
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess