EN
  • EN
  • DE
  • IT

LIS2DWLTR

Part No LIS2DWLTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description CONSUMER MEMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Base Product Number LIS2DW
Standard Package 8,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 923051-LIS2DWLTR
Ultra Librarian 3D Model Ultra Librarian LIS2DWLTR CAD Model

Description

Introducing the LIS2DWLTR from STMicroelectronics

The LIS2DWLTR is a state-of-the-art three-axis accelerometer designed by STMicroelectronics, a leader in the semiconductor industry. This compact, ultra-low-power high-performance accelerometer is part of ST's MEMS sensors product line, which are renowned for their reliability and precision. The LIS2DWLTR is an ideal solution for a wide range of applications, including IoT devices, wearable technology, smartphones, gaming devices, and industrial applications.

Key Features

  • High Resolution: The LIS2DWLTR offers selectable full scales of ±2g/±4g/±8g/±16g and is capable of measuring accelerations with output data rates from 1.6 Hz to 1600 Hz.
  • Ultra-Low Power Consumption: Designed for power-sensitive applications, its power-saving features allow the device to operate in various power modes, providing flexibility in balancing power consumption with resolution and maximum sample rate.
  • Advanced Power Management: The accelerometer includes a power-down mode and low-power modes for optimal power management, making it suitable for battery-operated devices where efficiency is critical.
  • Smart Embedded Functions: It comes with several embedded functions, such as free-fall detection, wakeup events, 6D/4D orientation detection, and a FIFO buffer that reduces the power consumption by limiting the need for the host processor to be continuously active.

Technical Specifications

  • Supply voltage: 1.62 V to 3.6 V
  • Ultra-low noise performance
  • High-speed I2C/SPI digital output interface
  • Single data conversion on demand
  • Temperature range: -40°C to +85°C

Applications

The LIS2DWLTR's versatility allows it to be used in a variety of market segments. Its robustness and high performance make it suitable for:

  • Wearable devices
  • Smart home automation
  • Industrial monitoring and control
  • Health and fitness trackers
  • Impact recognition and logging in drones and other electronics

STMicroelectronics' LIS2DWLTR is a testament to the company's commitment to providing advanced technology that enables innovation across industries. With its robust feature set and flexible power management options, the LIS2DWLTR is designed to meet the needs of the most demanding applications, delivering precision, efficiency, and reliability in a miniature package.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3106 $52.4240
95+ $1.0753 $102.1535
145+ $1.0417 $151.0465
200+ $1.0081 $201.6200
260+ $0.9745 $253.3700
345+ $0.8737 $301.4265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess