EN
  • EN
  • DE

LIS302SG

Part No LIS302SG
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (mV/g) 479
Bandwidth 2kHz
Output Type Analog Voltage
Voltage - Supply 3V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number LIS302
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 613795-LIS302SG
Ultra Librarian 3D Model Ultra Librarian LIS302SG CAD Model

Description

The LIS302SG is a high-performance 3-axis MEMS accelerometer produced by STMicroelectronics, a global semiconductor leader renowned for its cutting-edge sensor technology. Designed to sense accelerations along three orthogonal axes (X, Y, and Z), this compact and versatile sensor is an ideal choice for a wide range of applications in the consumer electronics, industrial, and automotive sectors.

Key Features

  • High Sensitivity: The LIS302SG offers selectable full scales of ±2g/±8g and is capable of detecting acceleration with high precision.
  • Low Power Consumption: It is optimized for low-power operations, making it suitable for battery-powered devices and applications where power efficiency is crucial.
  • Embedded Features: This accelerometer comes with several embedded features such as free-fall detection, motion detection, and click/double-click recognition, adding to its versatility without the need for additional processing power.
  • High-Speed I2C/SPI Digital Output Interface: The device supports both I2C and SPI interfaces, allowing for easy integration into most microcontroller-based systems.
  • Temperature Range: The LIS302SG operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LIS302SG's robustness and feature set make it well-suited for a variety of applications, including:

  • Mobile phones and PDAs
  • Gaming and virtual reality input devices
  • Antitheft systems and inertial navigation
  • Industrial automation and robotics

Package and Quality

Enclosed in an eco-friendly, lead-free package, the LIS302SG is designed with sustainability in mind, without compromising on performance and durability. The device complies with international quality standards, ensuring reliability for both developers and end-users.

Whether you're developing the next generation of smart gadgets or enhancing the capabilities of industrial machinery, the LIS302SG from STMicroelectronics offers the perfect blend of performance, power efficiency, and functionality.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9938 $59.8760
48+ $2.4567 $117.9216
73+ $2.3793 $173.6889
101+ $2.3031 $232.6131
130+ $2.2268 $289.4840
174+ $1.9958 $347.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess