EN
  • EN
  • DE
  • IT

MPL3115A2

Part No MPL3115A2
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 15.95PSIA 24BIT 8LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 7.25PSI ~ 15.95PSI (50kPa ~ 110kPa)
Output Type I2C
Output 24 b
Accuracy ±0.058PSI (±0.4kPa)
Voltage - Supply 1.95V ~ 3.6V
Port Style No Port
Features Temperature Compensated
Termination Style SMD (SMT) Tab
Maximum Pressure 72.52PSI (500kPa)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TLGA
Supplier Device Package 8-LGA (3x5)
Base Product Number MPL31
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 239862-MPL3115A2
Ultra Librarian 3D Model Ultra Librarian MPL3115A2 CAD Model

Description

NXP MPL3115A2 Precision Altimeter

The NXP MPL3115A2 is a compact, piezoresistive, absolute pressure sensor with an I2C interface designed to deliver high-precision altitude and temperature data to embedded systems. This robust sensor module is ideal for a wide range of applications, including mobile phones, tablet computers, GPS devices, health and sports watches, and various other types of consumer electronics.

With its high-accuracy altimetry capabilities, the MPL3115A2 can measure height changes as small as 30 cm (less than a foot), making it an excellent choice for applications that require precise elevation data. The sensor operates over a wide range of pressures from 20 kPa to 110 kPa, which translates into a broad altitude range for most consumer and industrial applications.

The MPL3115A2 also features an onboard temperature sensor, providing an additional data point that can be used to enhance system performance or to monitor the environmental conditions. The temperature sensor is capable of detecting changes with a high degree of precision, offering a resolution down to 0.1°C.

Integration of the MPL3115A2 into a system is made easy thanks to its I2C interface, which allows for simple communication with most microcontrollers. The device also includes a number of advanced features such as data logging, event triggering, and autonomous data acquisition, which reduce the processing load on the host processor and help conserve power in battery-operated devices.

The MPL3115A2 is housed in a compact LGA package that measures just 5 x 3 x 1.1 mm, making it suitable for space-constrained applications. Its low power consumption, combined with a wide operating voltage range of 1.95V to 3.6V, ensures that the MPL3115A2 can be integrated into portable devices without significantly impacting battery life.

Overall, the NXP MPL3115A2 is a highly versatile and precise sensor that offers a compelling solution for designers looking to add altimetry and temperature sensing capabilities to their products.

You May Also Be Interested in

Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,146 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess