EN
  • EN
  • DE
  • IT

MPX2200A

Part No MPX2200A
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 29PSI MAX / 0 to 200 kPa (0 to 29 psi) 40 mV FULL SCALE SPAN (TYPICAL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Applications Board Mount
Pressure Type Absolute
Operating Pressure 29.01PSI (200kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Accuracy ±1%
Supply Voltage (V) 10V ~ 16V
Port Style No Port
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 116.03PSI (800kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 4-SIP Module
Manufacturer Pack Quantity 125
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808646-MPX2200A
Ultra Librarian 3D Model Ultra Librarian MPX2200A CAD Model

Description

The MPX2200A is a state-of-the-art pressure sensor from NXP Semiconductors, designed for a wide range of applications requiring precise and reliable pressure measurement. This sensor is part of NXP's MPX series, which is renowned for its high quality and performance in pressure sensing technology.

Key Features

  • Pressure Range: The MPX2200A operates within a pressure range of 0 to 200 kPa, making it suitable for various medium-pressure applications.
  • Dual Port Design: This sensor comes with a differential and gauge configuration, which allows for the measurement of both positive and negative pressure differentials, enhancing its versatility.
  • High Accuracy: With an accuracy of ±0.25% at room temperature, the MPX2200A ensures precise pressure readings, which is critical for applications that rely on exact measurements.
  • Temperature Compensated: The sensor includes built-in temperature compensation from -40°C to +125°C, ensuring reliable performance under varying environmental conditions.
  • Stable Output: The MPX2200A provides a highly stable output over a wide range of temperature changes, which is essential for consistent long-term usage.
  • Integrated Signal Conditioning: This device features an onboard signal conditioning circuitry, which minimizes the need for additional components and simplifies system integration.

Applications

The MPX2200A is ideal for a variety of applications, including but not limited to:

  • Medical instrumentation, such as blood pressure monitors
  • Industrial process control and automation systems
  • Pneumatic control systems
  • Air compressor and pump monitoring
  • Weather stations and environmental monitoring

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The MPX2200A pressure sensor is no exception, as it is rigorously tested to meet stringent industry standards for performance and reliability. This ensures that the sensor can be confidently integrated into critical systems where consistent and accurate pressure measurement is essential.

You May Also Be Interested in

Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3309 $92.6618
3+ $43.3985 $130.1955
4+ $41.9324 $167.7296
6+ $39.0000 $234.0000
7+ $37.5339 $262.7373
9+ $36.0677 $324.6093
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess