EN
  • EN
  • DE
  • IT

LIS2DTW12TR

Part No LIS2DTW12TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description MEMS DIGITAL OUTPUT DUAL MOTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 4098 (±2g) ~ 512 (±16g)
Bandwidth 0.8Hz ~ 800Hz
Output Type I2C, SPI
Voltage - Supply 1.62V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFLGA
Supplier Device Package 12-LGA (2x2)
Base Product Number LIS2DTW12
Standard Package 10,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852134-LIS2DTW12TR
Ultra Librarian 3D Model Ultra Librarian LIS2DTW12TR CAD Model

Description

STMicroelectronics LIS2DTW12TR Ultra-Low-Power High-Performance 3-Axis Accelerometer

The LIS2DTW12TR from STMicroelectronics is a state-of-the-art, ultra-low-power high-performance three-axis "femto" accelerometer that is specifically designed for a wide range of applications, including mobile devices, IoT, and wearable technology. This accelerometer is part of ST's MEMS sensors portfolio and is designed to provide precise motion and tilt sensing in compact form factors.

The LIS2DTW12TR features a high-resolution output of up to 14 bits and supports selectable full scales of ±2g/±4g/±8g/±16g. This allows the device to capture both high precision movements and high dynamic accelerations without losing accuracy. The accelerometer's advanced embedded functions include a FIFO buffer, tap and double-tap recognition, free-fall detection, and 6D orientation detection, making it a versatile choice for advanced motion detection applications.

With its ultra-low power consumption, the LIS2DTW12TR is optimized for battery-powered applications. It operates within a supply voltage range of 1.62V to 3.6V, which makes it suitable for systems where power efficiency is critical. The device also includes several power-saving features such as an automatic power-down mode and a low-power mode for both the accelerometer and the temperature sensor, which further extends battery life.

The LIS2DTW12TR is designed for easy integration into systems with its small footprint and an industry-standard footprint. It comes in a compact LGA-12 package (2x2x0.7 mm), which is ideal for space-constrained designs. The device is also engineered for robustness, with high shock survivability up to 4000g.

For developers and engineers, STMicroelectronics provides extensive support, including evaluation boards and a comprehensive development ecosystem. This ensures that integrating the LIS2DTW12TR into your project is as smooth and efficient as possible, speeding up the development process and reducing time-to-market.

In summary, the LIS2DTW12TR is not just an accelerometer; it's a versatile and powerful solution for motion sensing that combines performance, power efficiency, and ease of use in a miniature package, making it an ideal choice for the next generation of smart, connected devices.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3430 $53.7200
95+ $1.1020 $104.6900
145+ $1.0675 $154.7875
195+ $1.0331 $201.4545
255+ $0.9987 $254.6685
340+ $0.8954 $304.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess