EN
  • EN
  • DE

ADXL312WACPZ

Part No ADXL312WACPZ
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description ACCEL 1.5-12G I2C/SPI 32LFCSP  /  Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Type Digital
Axis X, Y, Z
Acceleration Range ±1.5g, 3g, 6g, 12g
Sensitivity (LSB/g) 345 (±1.5g ) ~ 43 (±12g)
Bandwidth 3.125Hz ~ 1.6kHz
Output Type I2C, SPI
Voltage - Supply 2V ~ 3.6V
Features Sleep Mode
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-LQ (5x5)
Base Product Number ADXL312
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADXL312WACPZ,-2735-ADXL312WACPZ,ADXL312WACPZ-ND
Standard Package 60
Win Source Part Number 1043951-ADXL312WACPZ
Ultra Librarian 3D Model Ultra Librarian ADXL312WACPZ CAD Model

Description

ADXL312WACPZ Accelerometer by Analog Devices Inc.

The ADXL312WACPZ is a high-performance, low-power, 3-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., this compact sensor is designed for precision motion analysis and control in a variety of applications, making it an essential component for engineers and designers in the field of motion detection and analysis.

This accelerometer is part of Analog Devices' renowned ADXL series, and it offers several key features that make it stand out. It provides a measurement range of ±2 g, ±4 g, or ±8 g, allowing it to capture both high and low acceleration signals with excellent resolution. The ADXL312WACPZ is capable of measuring the static acceleration of gravity in tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration.

The device comes in a compact 3.9 mm x 4.0 mm x 1.45 mm 32-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-sensitive projects. Its small size, however, does not compromise its performance. The ADXL312WACPZ features low power consumption, drawing a mere 350 µA at a supply voltage of between 2.0 V and 3.6 V, making it ideal for battery-powered devices where power efficiency is critical.

With an integrated memory management system that includes a FIFO (first-in, first-out) buffer, the ADXL312WACPZ can store data, reducing the host processor's workload and lowering system power consumption. Its user-selectable bandwidth allows designers to optimize the sensor for the performance requirements of each specific application, whether it's for mobile devices, gaming systems, or vehicle dynamics monitoring.

Moreover, the ADXL312WACPZ features built-in self-test capabilities, allowing for verification of the sensor's functionality, which is a crucial aspect for safety-critical applications. Its robust design ensures reliable operation over extended temperature ranges, typically from -40°C to +85°C.

In summary, the ADXL312WACPZ from Analog Devices Inc. is a versatile and reliable accelerometer that offers high precision and low power consumption, making it an excellent choice for a wide range of applications in motion tracking and analysis.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $64.8508
Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
Analog Devices Inc.
ACCEL 10-40G ANALOG 14CLCC
Lowest to $93.4559
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Analog Devices Inc.
ACCEL 500G ANALOG 32LFCSP
Lowest to $71.6800
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
NXP / Nexperia
Lowest to $5.6598
Murata Electronics North America
Mems Accelerometer, Dual Axis, Analogue, Digital, X, Y, 4G, 4.75 V, 5.25 V, Smd Rohs Compliant: Yes
Lowest to $65.2829
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1610 $64.4490
18+ $6.6990 $120.5820
27+ $6.4680 $174.6360
39+ $6.0060 $234.2340
50+ $5.7750 $288.7500
63+ $5.5440 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,311 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess