EN
  • EN
  • DE

MMA9550LR1

Part No MMA9550LR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 16393 (±2g) ~ 4098 (±8g)
Bandwidth 1.9Hz ~ 244Hz
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 1.89V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Base Product Number MMA95
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MMA9550LR1TR,MMA9550LR1-ND,NXPNXPMMA9550LR1,935317165515,MMA9550LR1CT,2156-MMA9550LR1,MMA9550LR1DKR
Standard Package 1,000
Win Source Part Number 1079356-MMA9550LR1
Ultra Librarian 3D Model Ultra Librarian MMA9550LR1 CAD Model

Description

The NXP MMA9550LR1 is a state-of-the-art intelligent motion-sensing platform that integrates a wealth of features into a compact, versatile package. This device is designed to cater to the growing demand for advanced motion and positional data in a wide array of applications, ranging from consumer electronics to industrial automation.

Key Features

  • High-Performance Microcontroller: At the heart of the MMA9550LR1 lies a powerful 32-bit microcontroller that provides the computational horsepower necessary for complex algorithm processing and data analysis.
  • Integrated 3-Axis MEMS Accelerometer: The device includes a high-precision 3-axis MEMS accelerometer capable of detecting motion, shock, and vibration with exceptional accuracy.
  • Programmable Digital Filters: Users can employ the onboard digital filters to minimize data noise and enhance the signal quality for more reliable motion detection.
  • Low Power Consumption: Designed for battery-powered applications, the MMA9550LR1 offers an ultra-low power mode to extend device operational life.
  • Flexible Communication Interface: Featuring an I2C interface, the platform allows for easy integration with a wide range of host processors and systems.
  • Customizable Firmware: The MMA9550LR1 is equipped with firmware that can be customized to meet specific application requirements, providing a tailored solution for various use cases.

Applications

The versatility of the NXP MMA9550LR1 makes it an ideal choice for a multitude of applications, including:

  • Smartphones and Tablets
  • Wearable Fitness and Health Devices
  • Gaming and Virtual Reality Input Devices
  • Industrial Monitoring and Control Systems
  • Automotive Telematics and Inertial Navigation

With its robust feature set and customizable nature, the NXP MMA9550LR1 is a comprehensive solution for developers looking to incorporate sophisticated motion-sensing capabilities into their products. Its ability to deliver precise, real-time motion data ensures that it remains a top choice for innovators in various industries.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess